EN
  • EN
  • DE

AME8808EEGT

Part No AME8808EEGT
Manufacturer AME, Inc
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1171672-AME8808EEGT
Categories Custom Parts
Manufacturer AME, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AME8808EEGT CAD Model

Description

The AME8808EEGT is a voltage regulator manufactured by AME, Inc. As a custom part, its specific function and application are likely tailored to a particular customer's requirements. However, based on the part number prefix 'AME8808', it is probable that this is a low-dropout (LDO) regulator.

Applications

  • Portable electronic devices
  • Battery-powered systems
  • Post-regulation for switching power supplies
  • Microcontroller power supplies
  • Noise-sensitive circuits

Features

  • Low dropout voltage
  • Low quiescent current
  • Short circuit protection
  • Thermal shutdown protection
  • Fixed or adjustable output voltage
  • Stable with ceramic capacitors

Benefits

  • Extended battery life in portable devices due to low quiescent current
  • Stable output voltage even with low input voltage
  • Protection against damage from short circuits and overheating
  • Simplified design due to stability with ceramic capacitors
  • Versatile application due to fixed or adjustable output voltage options
  • Improved system reliability

Additional Details

LDO regulators like the AME8808EEGT are commonly used to provide a stable and regulated voltage supply to sensitive electronic components. They are particularly useful in applications where the input voltage is close to the desired output voltage. The 'EEGT' suffix likely refers to the package type and specific features of the regulator. The device probably incorporates internal protection circuits to prevent damage from overcurrent and overtemperature conditions. It is designed to operate within a specified temperature range and voltage range. Proper thermal management is essential for ensuring reliable operation. Specific technical specifications such as input voltage range, output voltage, output current, and dropout voltage can be found in the product datasheet from AME, Inc.

Being a custom part, it may have unique specifications or features tailored to the specific application for which it was designed. The datasheet and application notes from AME, Inc. are the best sources for detailed information.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amd
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Anachip Corp
Need more? Email Us
Febest Auto Parts
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess