EN
  • EN
  • DE

AME8550AEETA330Z

Part No AME8550AEETA330Z
Manufacturer AME, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817068-AME8550AEETA330Z
Ultra Librarian 3D Model Ultra Librarian AME8550AEETA330Z CAD Model

Description

The AME8550AEETA330Z is a supervisory circuit manufactured by AME, Inc. This device is designed to monitor the voltage levels of power supplies in microprocessors and digital systems, ensuring reliable operation.

Applications

  • Microprocessor-based systems
  • Embedded systems
  • Industrial control systems
  • Portable devices
  • Power supply monitoring

Features

  • Precision voltage monitoring
  • Adjustable or fixed threshold voltage (3.3V in this case)
  • Open-drain reset output
  • Low supply current
  • Small package size
  • Manual reset input (may not be present in all variants)

Benefits

  • Ensures reliable system operation by preventing errors due to low voltage conditions.
  • Simplifies system design with integrated voltage monitoring functionality.
  • Reduces power consumption with low supply current.
  • Saves board space with a small package size.
  • Prevents data corruption and system malfunctions during power supply glitches.
  • Provides a reset signal to the microprocessor when the supply voltage falls below the threshold.

Additional Details

The AME8550AEETA330Z monitors a 3.3V power supply rail. When the voltage drops below a predefined threshold, the device asserts a reset signal, typically driving the reset output low. This signal is used to reset the microprocessor or microcontroller, preventing it from executing code with insufficient power. The open-drain output requires a pull-up resistor. The low supply current minimizes the impact on the overall system power consumption. The small package footprint makes it suitable for use in densely populated circuit boards. The AME8550 series provides a simple and cost-effective solution for power supply monitoring in a wide range of applications. The 'Z' at the end of the part number may indicate a specific packaging or temperature range option. Datasheet review of AME8550 series is recommended for a complete understanding of operation and electrical characteristics.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1991 $58.7345
710+ $0.1635 $116.0850
1,095+ $0.1584 $173.4480
1,510+ $0.1533 $231.4830
1,955+ $0.1481 $289.5355
2,610+ $0.1328 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess