EN
  • EN
  • DE

AME8520AEEVEFE45Z

Part No AME8520AEEVEFE45Z
Manufacturer AME, Inc
Catalog PMIC - Supervisors
Description AME8520 Series 4.5 V 280 ms Surface Mount Push Pull Watchdog Circuit - SOT-25
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982317-AME8520AEEVEFE45Z
Categories PMIC - Supervisors
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AME8520AEEVEFE45Z CAD Model

Description

The AME8520AEEVEFE45Z is a power management IC (PMIC) supervisor manufactured by AME, Inc. It is designed to monitor voltage levels within electronic systems and provide reset or other supervisory functions when those voltage levels fall outside of specified tolerances. This ensures the stable and reliable operation of microprocessors, microcontrollers, and other critical components.

Applications

  • Microprocessor/Microcontroller Systems: Used to monitor the supply voltage of microprocessors and microcontrollers, preventing erratic behavior due to voltage drops.
  • Embedded Systems: Provides a reliable reset signal for embedded systems during power-up or brown-out conditions.
  • Industrial Control Systems: Protects sensitive electronics in industrial environments from voltage fluctuations.
  • Automotive Electronics: Monitors critical voltage rails in automotive applications to ensure safe and reliable operation.
  • Consumer Electronics: Used in various consumer electronics products to improve reliability and prevent data corruption.

Features

  • Precision Voltage Monitoring: Accurately monitors supply voltage levels.
  • Adjustable Reset Timeout: Offers programmable or fixed reset timeout periods to accommodate different system requirements.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open-Drain or Push-Pull Reset Output: Provides flexibility in interfacing with different system architectures.
  • Overvoltage Protection (OVP): Some versions may include OVP to protect downstream components from excessive voltage.
  • Under voltage lockout (UVLO) Ensures the system starts when the voltage supply is within specification.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by voltage fluctuations.
  • Simplified System Design: Integrates voltage monitoring and reset functions into a single chip, reducing component count and board space.
  • Enhanced System Safety: Ensures proper system initialization and shutdown, preventing damage to hardware and data.
  • Reduced Power Consumption: Low quiescent current extends battery life in portable applications.
  • Increased System Stability: The supervisor will monitor for any voltage sags which can cause the system to act abnormally.

Additional Details

The AME8520AEEVEFE45Z typically operates over a wide temperature range, making it suitable for various environments. Specific technical specifications, such as voltage threshold levels, reset timeout periods, and package options, can be found in the manufacturer's datasheet. It is crucial to consult the datasheet for detailed information and application guidelines to ensure proper operation and compatibility within the target system. Packaging can vary.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2409 $57.8160
585+ $0.1977 $115.6545
905+ $0.1915 $173.3075
1,250+ $0.1853 $231.6250
1,615+ $0.1792 $289.4080
2,160+ $0.1605 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess