EN
  • EN
  • DE

XCVU080-2FFVD1517E

Part No XCVU080-2FFVD1517E
Manufacturer Amd
Catalog OEM Souring
Description FPGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463348-XCVU080-2FFVD1517E
Manufacturer Amd
Package Bulk
Product Status Active
Number of LABs/CLBs 55714
Number of Logic Elements/Cells 975000
Total RAM Bits 51200000
Number of I/O 338
Voltage - Supply 0.922V ~ 0.979V
Mounting Type Surface Mount
Operating Temperature 0°C ~ 100°C (TJ)
Grade -
Package / Case 1517-BBGA, FCBGA
Supplier Device Package 1517-FCBGA (40x40)
Ultra Librarian 3D Model Ultra Librarian XCVU080-2FFVD1517E CAD Model

Description

The XCVU080-2FFVD1517E is part of AMD/Xilinx's UltraScale™ series, representing the cutting edge in Field Programmable Gate Array (FPGA) technology. Designed to handle complex, high-performance applications, this FPGA combines massive logic density with high-speed transceivers, making it ideal for tasks requiring intense computation, such as data center acceleration, high-frequency trading, and real-time video processing. This model features a flip-chip, fine-pitch package encapsulating a versatile and dense logic fabric that facilitates the implementation of custom hardware accelerators and sophisticated digital systems. The '2FFVD1517E' designation indicates its form factor and speed grade, contributing to its suitability for high-speed and high-bandwidth applications. The UltraScale series stands out for its next-generation architecture, which enhances system performance, reduces power consumption, and significantly improves integration and scalability. This sophistication allows designers to harness unprecedented levels of performance efficiency and design flexibility, addressing current challenges in computing and digital communication with state-of-the-art solutions.

You May Also Be Interested in

STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
Microchip Technology
8bit MicroController
Lowest to $12.3753

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess