Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr AMD
Series Zynq®-7000
Package Tray
Product Status Active
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
Flash Size -
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 800MHz
Primary Attributes Kintex™-7 FPGA, 350K Logic Cells
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 900-BBGA, FCBGA
Supplier Device Package 900-FCBGA (31x31)
Number of I/O 130
Base Product Number XC7Z045
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1357115-XC7Z045-2FF900I
Ultra Librarian 3D Model Ultra Librarian XC7Z045-2FF900I CAD Model

Description

The XC7Z045-2FF900I is an integrated circuit (IC) from the Zynq-7000 series by AMD.

  • Series: Zynq-7000
  • Type: System on Chip (SoC)
  • Operating Temperature: -40°C ~ 100°C
  • Core Processor: Dual ARM Cortex-A9 MPCore with CoreSight
  • Connectivity: CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
  • RAM Size: 256KB
  • Architecture: MCU, FPGA
  • Package / Case: 900-BBGA, FCBGA
  • Speed: 800MHz
  • FPGA: Kintex-7 with 350K Logic Cells
  • Product Status: Active

You May Also Be Interested in

Amd
IC SOC CORTEX-A53 1156FCBGA / Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 747K+ Logic Cells 600MHz, 667MHz, 1.5GHz 1156-FCBGA (35x35)
Lowest to $642.3529
ECAD model for XCZU15EG-3FFVB1156E
Amd
IC SOC CORTEX-A9 800MHZ 676FCBGA
Lowest to $199.2367
ECAD model for XC7Z030-2FFG676E
Microchip Technology
IC SOC CORTEX-M3 80MHZ 484FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 484-FPBGA (23x23)
Lowest to $206.0299
ECAD model for A2F200M3F-FG484I
Renesas Electronics America
SOC ANALOG CD/TUNER / System On Chip (SOC) IC *
Need more? Email Us
ECAD model for UPD63711AGC-8EU-A
Amd
IC SOC CORTEX-A9 866MHZ 400BGA / Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Artix™-7 FPGA, 28K Logic Cells 866MHz 400-CSPBGA (17x17)
Lowest to $42.3762
ECAD model for XC7Z010-3CLG400E
Microchip Technology
IC SOC CORTEX-M3 100MHZ 256FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 256-FPBGA (17x17)
Lowest to $225.8948
ECAD model for A2F500M3G-1FGG256I
Freescale Semiconductor - NXP
MSC7104 - INTEGRATED GPON OPTICA
Lowest to $18.1880
ECAD model for MSC7104ZQF
Microchip Technology
IC SOC CORTEX-M3 100MHZ 484FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 100MHz 484-FPBGA (23x23)
Lowest to $89.2417
ECAD model for A2F200M3F-1FGG484I
Renesas Electronics America
SOC, USB 3.0/2.0 CONTROLLER / System On Chip (SOC) IC *
Lowest to $6.4202
ECAD model for UPD720231AK8-612-BAE-A

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention