Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr AMD Xilinx
Series Zynq®-7000
Package Tray
Architecture MCU, FPGA
Core Processor Dual ARM® Cortex®-A9 MPCore™ with CoreSight™
RAM Size 256KB
Peripherals DMA
Connectivity CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed 667MHz
Primary Attributes Kintex™-7 FPGA, 125K Logic Cells
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 484-BBGA, FCBGA
Supplier Device Package 484-FCBGA (23x23)
Number of I/O 130
Base Product Number XC7Z030
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 122-1894
Standard Package 1
Win Source Part Number 999420-XC7Z030-1FBG484C
Ultra Librarian 3D Model Ultra Librarian XC7Z030-1FBG484C CAD Model

Description

The XC7Z030-1FBG484C is a Kintex™-7 FPGA that comes with 125K logic cells.

  • Series: Zynq™-7000
  • Processor: dual-core ARM® Cortex®-A9 MPCore™ processor with CoreSight™ technology
  • Speed: 667MHz
  • RAM Size: 256KB
  • Connectivity: CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, and USB OTG
  • Peripherals: DMA peripherals
  • I/O ports: 130
  • Temperature Range: 0°C to 85°C (TJ)
  • Package: tray

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 190 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 190 56320 6000 256-BGA
Lowest to $36.0361
ECAD model for LFE2-6SE-7FN256C
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA / series Field Programmable Gate Array (FPGA) IC 206 245760 6864 256-LFBGA
Need more? Email Us
ECAD model for LCMXO3L-6900C-5BG256C
Xilinx Inc.
FPGA Spartan®-II Family 100K Gates 2700 Cells 0.18um Technology 2.5V 144-Pin TQFP
Need more? Email Us
ECAD model for XC2S1005TQ144Q
Intel
IC FPGA 384 I/O 896FBGA / series Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA
Need more? Email Us
ECAD model for 5AGXBA5D4F31C5G
Xilinx Inc.
FPGA Virtex-E 82944 Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 456-Pin FPBGA Tray
Need more? Email Us
ECAD model for XCV300E-6FGG456C
Intel
IC FPGA 101 I/O 144EQFP / series Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad
Lowest to $685.1765
ECAD model for 10M25SCE144I7G
Lattice Semiconductor Corporation
IC FPGA 279 I/O 324CABGA / series Field Programmable Gate Array (FPGA) IC 279 94208 4320 324-LFBGA
Lowest to $38.3031
ECAD model for LCMXO3LF-4300C-5BG324C
Intel
IC FPGA 600 I/O 1517FBGA / series Field Programmable Gate Array (FPGA) IC 600 19456000 340000 1517-BBGA, FCBGA
Need more? Email Us
ECAD model for 5SGXMA3K2F40C3N
Amd
IC FPGA 728 I/O 1924FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Lowest to $2,218.8834
ECAD model for XCKU115-2FLVF1924E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $175.5225 $175.5225
2+ $169.6717 $339.3434
3+ $152.1194 $456.3582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention