Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Virtex®-7 T
Package Tray
Number of LABs/CLBs 152700
Number of Logic Elements/Cells 1954560
Total RAM Bits 47628288
Number of I/O 1200
Voltage - Supply 0.97V ~ 1.03V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 1924-BBGA, FCBGA
Supplier Device Package 1925-FCBGA (45x45)
Base Product Number XC7V2000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1001078-XC7V2000T-1FLG1925C
Ultra Librarian 3D Model Ultra Librarian XC7V2000T-1FLG1925C CAD Model

Description

The AMD Xilinx XC7V2000T-1FLG1925C is a Virtex-7 T series integrated circuit (IC) that is designed for use in embedded field-programmable gate array (FPGA) applications.

  • Package/Case: 1924-BBGA, FCBGA
  • Operating Voltage: 0.97V ~ 1.03V
  • I/O: 1200
  • LABs/CLBs: 152700
  • Logic Elements/Cells: 1954560
  • Total RAM Bits: 47628288
  • Operating Temperature: 0°C ~ 85°C
  • MSL Level: 4 (72 Hours)
  • REACH: Unaffected

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $38.8438
ECAD model for LCMXO2-1200ZE-1TG100I
Altera
IC FPGA 189 I/O 240QFP
Need more? Email Us
ECAD model for EPF10K50SQC240-2X
Altera
IC FPGA 360 I/O 780FBGA
Need more? Email Us
ECAD model for 10AX027E3F29I2SG
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 15600 GATES
Need more? Email Us
ECAD model for OR2C12A4S240-DB
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
ECAD model for EPF10K130EFC484-2N
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 320 I/O 668FCBGA
Lowest to $70.0536
ECAD model for XC4VFX12-10FFG668C
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
ECAD model for EPF10K100EQC208-2X
Lattice Semiconductor Corporation
IC FPGA 100 I/O 121CSFBGA
Lowest to $30.1530
ECAD model for LCMXO3LF-4300E-6MG121I
Microchip Technology
IC FPGA 84 I/O 144TQFP
Lowest to $78.2329
ECAD model for M2GL010-1TQG144I

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $8,875.5334 $8,875.5334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention