Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series XC4000E/X
Package Tray
Product Status Obsolete
Number of LABs/CLBs 100
Number of Logic Elements/Cells 238
Total RAM Bits 3200
Number of I/O 61
Number of Gates 3000
Voltage - Supply 4.75V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Base Product Number XC4003E
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 15
Win Source Part Number 1011367-XC4003E-2PC84C
Ultra Librarian 3D Model Ultra Librarian XC4003E-2PC84C CAD Model

Description

The XC4003E-2PC84C is a field-programmable gate array (FPGA) from AMD Xilinx.

  • Logic Elements/Cells: 238
  • LABs/CLBs: 100
  • Total RAM Bits: 3,200
  • Voltage Supply: 4.75V to 5.25V
  • Package/Case: 84-LCC (J-Lead)
  • Mounting Type: Surface Mount Technology (SMT)
  • Supplier Device Package: 84-PLCC (29.31x29.31)
  • I/Os: 61
  • Gates: 3,000
  • Operating Temperature: 0°C to 85°C (TJ)
  • MSL Level: 3 (168 hours)
  • Status: Obsolete
  • RoHS: Non-compliant

You May Also Be Interested in

Intel
IC FPGA 564 I/O 1152HBGA / series Field Programmable Gate Array (FPGA) IC 564 28033024 531200 1152-BBGA, FCBGA
Need more? Email Us
ECAD model for EP4SGX530HH35C4N
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
ECAD model for A42MX09-PLG84M
Amd
IC FPGA 728 I/O 1924FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Lowest to $2,218.8834
ECAD model for XCKU115-2FLVF1924E
Intel
IC FPGA 101 I/O 144EQFP / series Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad
Lowest to $685.1765
ECAD model for 10M25SCE144I7G
Xilinx Inc.
FPGA Virtex-E 82944 Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 456-Pin FPBGA Tray
Need more? Email Us
ECAD model for XCV300E-6FGG456C
Microsemi Corporation
IC FPGA 81 I/O 100TQFP / eX Family FPGAs
Need more? Email Us
ECAD model for EX256-TQG100I
Lattice Semiconductor Corporation
IC FPGA 190 I/O 256FBGA / series Field Programmable Gate Array (FPGA) IC 190 56320 6000 256-BGA
Lowest to $36.0361
ECAD model for LFE2-6SE-7FN256C
Intel
IC FPGA 1126 I/O 1508FBGA
Lowest to $4,463.4589
ECAD model for EP2S130F1508C4
Amd
IC FPGA 676 I/O 1760FCBGA / series Field Programmable Gate Array (FPGA) IC 676 58265600 1088325 1760-BBGA, FCBGA
Lowest to $3,237.0656
ECAD model for XCKU085-2FLVB1760I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention