Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Automotive, AEC-Q100, Spartan®-6 LX XA
Package Tray
Number of LABs/CLBs 1139
Number of Logic Elements/Cells 14579
Total RAM Bits 589824
Number of I/O 232
Voltage - Supply 1.14V ~ 1.26V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Base Product Number XA6SLX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1012095-XA6SLX16-2CSG324Q
Ultra Librarian 3D Model Ultra Librarian XA6SLX16-2CSG324Q CAD Model

Description

The XA6SLX16-2CSG324Q is an FPGA integrated circuit belonging to the Spartan-6 LX XA series, designed for automotive, AEC-Q100 applications.

  • Package: Tray
  • Standard Package: 126
  • Mounting Type: SMD (SMT)
  • I/Os: 232
  • LABs/CLBs: 1139
  • Logic Elements/Cells: 14579
  • Total RAM Bits: 589824
  • Voltage Supply: 1.14V to 1.26V
  • Package Type: 324-LFBGA, CSPBGA
  • Supplier Device Package: 324-CSPBGA (15x15)
  • Operating Temperature: -40°C to 125°C (TJ)
  • ECCN: 3A991D

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
ECAD model for OR3T807PS208-DB
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
ECAD model for OR3T806S208-DB
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
ECAD model for EPF10K100EQC208-2
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
ECAD model for EPF10K100EBC356-2X
Lattice Semiconductor Corporation
IC FPGA 100 I/O 121CSFBGA
Lowest to $30.1530
ECAD model for LCMXO3LF-4300E-6MG121I
Altera
IC FPGA 252 I/O 324FBGA
Need more? Email Us
ECAD model for EP20K100FC324-2X
Lattice Semiconductor Corporation
Field-Programmable System Chip (FPSC) Eight-Channel x 850 Mbits/s Backplane Transceiver
Lowest to $133.6729
ECAD model for ORT8850L-1BMN680C
Microchip Technology
IC FPGA 84 I/O 144TQFP
Lowest to $78.2329
ECAD model for M2GL010-1TQG144I
Microchip Technology
IC FPGA 180 I/O 324CSBGA
Need more? Email Us
ECAD model for M2GL025-FCSG325I

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.8924 $108.8924
2+ $105.3798 $210.7596
3+ $101.8671 $305.6013
4+ $91.3292 $365.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,019 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention