Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bright Power
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819634-BP9922E
Ultra Librarian 3D Model Ultra Librarian BP9922E CAD Model

Description

The BP9922E is a highly integrated and cost-effective LED lighting controller designed for step-down (buck) applications. This controller operates in critical conduction mode (CRM) to achieve high efficiency and excellent EMI performance. The BP9922E integrates comprehensive protection features, enhancing the overall reliability and robustness of LED lighting systems.

Applications:

  • LED Lighting
  • LED Bulbs
  • LED Tube Lighting
  • LED Downlights
  • General Purpose LED Illumination

Features:

  • High Efficiency: Optimized for CRM operation, the BP9922E minimizes switching losses, resulting in high energy efficiency.
  • Excellent EMI Performance: CRM operation inherently reduces EMI emissions, simplifying the design of compliant lighting products.
  • Integrated Protections: Includes over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and over-temperature protection (OTP) to safeguard the LED driver and the connected LEDs.
  • Low Start-up Current: Minimizes the start-up current requirement, allowing for smaller and more cost-effective external components.
  • Wide Input Voltage Range: Suitable for a wide range of input voltage conditions, making it adaptable to various power grids.
  • Compact Packaging: Available in small form factor packages for space-constrained applications.

Benefits:

  • Energy Savings: High efficiency operation leads to significant energy savings compared to traditional lighting solutions.
  • Improved Reliability: Comprehensive protection features enhance the reliability and lifespan of the LED lighting system.
  • Reduced BOM Cost: Integrated features minimize the need for external components, reducing the overall bill of materials (BOM) cost.
  • Simplified Design: Easy to implement design simplifies the development process and reduces time-to-market.
  • Enhanced Safety: Protection against various fault conditions ensures safe and reliable operation.

The BP9922E is an ideal solution for designers looking to create energy-efficient, reliable, and cost-effective LED lighting applications. Its integrated features and robust performance make it a suitable choice for a wide range of LED lighting products.

You May Also Be Interested in

Broadcom Limited
DUAL PORT NX1 DUAL MEDIA 1GB / X2 PCI EXPRESS DUAL-PORT GIGABIT ETHERNET CONTROLLER
Lowest to $292.3200
ECAD model for BCM5718B0KFBGG
Bourns Inc.
TVS DIODE
Need more? Email Us
ECAD model for CDSOD523-T05
Broadcom Limited
SINGLE CHIP 802.11N PCIE
Need more? Email Us
ECAD model for BCM4342EKFBG
Texas Instruments
D707E001BRFP250
Lowest to $45.3221
ECAD model for D707E001BRFP
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
ECAD model for ADAM-5000/485-AE
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
ECAD model for FRB-NT127-8.5X11
Inphi Corporation
OC-192/4XOC-48/16XOC-12/3 SONET/
Need more? Email Us
ECAD model for GCIXF19303EE.B1-885705
Others
Need more? Email Us
ECAD model for CL03JTR10
Inphi Corporation
FULLY PROTECTED OC-192/4XOC-48/1 / Aggregation and Channelizer 10Gbps 1140-Pin HL-BGA
Need more? Email Us
ECAD model for GCIXF19301EE.B1-885703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0880 $50.1600
1,390+ $0.0722 $100.3580
2,150+ $0.0699 $150.2850
2,955+ $0.0677 $200.0535
3,825+ $0.0654 $250.1550
5,115+ $0.0587 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,614 pieces
MOQ: 570 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention