The AMD SC520-133A is a single-board computer (SBC) based on the AMD Elan SC520 microprocessor. This processor is a low-power x86 embedded processor, making it suitable for a variety of embedded applications. The SC520-133A integrates core logic and I/O support functions onto a single board. It operates at 133 MHz.
Applications:
- Embedded systems control
- Industrial automation
- Thin client applications
- Point-of-sale (POS) terminals
- Networking devices
Features:
- AMD Elan SC520 processor
- 133 MHz clock speed
- Integrated VGA controller
- Ethernet support
- Serial and parallel ports
- IDE interface
- PC/104 expansion connector
- Low power consumption
Benefits:
- Compact size: Ideal for space-constrained applications.
- Low power consumption: Reduces energy costs and extends battery life.
- Integrated peripherals: Reduces the need for additional components, simplifying system design.
- PC/104 expansion: Allows for customization and addition of specialized I/O.
- x86 Compatibility: Supports a wide range of software and operating systems.
Additional Details:
The SC520-133A typically includes onboard memory (RAM) and flash memory for storage of the operating system and application software. Specific configurations may vary depending on the manufacturer. It commonly supports operating systems like DOS, Windows CE, and embedded Linux. Its PC/104 expansion bus allows for easy integration with a wide variety of industry-standard I/O modules. The integrated VGA controller supports standard analog displays. The Ethernet port enables networking capabilities for remote monitoring and control.
This SBC is designed for reliable operation in industrial environments. Its robust design and low power consumption make it a suitable choice for applications requiring long-term reliability and minimal maintenance.