EN
  • EN
  • DE

SB600 218-S6ECLA21FG

Part No SB600 218-S6ECLA21FG
Manufacturer Amd
Catalog OEM Parts ( S )
Description Amd SB600 218-S6ECLA21FG FCBGA465 (100-CG1291)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998283-SB600 218-S6ECLA21FG
Categories OEM Parts( S )
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB600 218-S6ECLA21FG CAD Model

Description

The AMD SB600 218-S6ECLA21FG is an OEM part that is used in electronic products.

  • Component Type: Electronic component
  • Popularity: Low-popularity
  • Status: Facing a shortage in supply and demand
  • Part Type: Alternative part
  • Cross-Reference: SB600 218-S6ECLA21FGSB600 218S6ECLA21FG and SB600-218S6ECLA21FG
  • Manufacturer: AMD

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess