Products specifications Report Issue?

Category CPU
Win Source Part Number 1436478-Ryzen 5 3580U
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian Ryzen 5 3580U CAD Model

Description

AMD's Ryzen 5 3580U marks a significant milestone in the development of processors for mobile and ultra-portable devices. Belonging to the expansive AMD Ryzen 5 Processors Tray category, this 4-core, 8-thread processor is meticulously devised to offer a fusion of performance and energy efficiency, tuned with a base clock speed of 2.1 GHz. Its construction underpins AMD's dedication to enhancing user experience in lightweight laptop segments, introducing an equilibrium that favors both productivity and battery longevity. The Ryzen 5 3580U stands out for its pioneering use of AMD's Zen architecture in compact devices, making substantial improvements over its predecessors in terms of computational ability and graphical performance. It's ideal for professionals and students who demand reliability and speed for a broad spectrum of applications, from document processing to media consumption, all in a package that prioritizes portability and use on the go.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for LH8066803102701S REKA
Fujitsu Electronics America, Inc.
INTEL Gold 6238L (2.1GHz - 22C) CPU 140W
Need more? Email Us
ECAD model for FUJITSU CD8069504284704 - INTEL Gold 6238L (2.1GHz - 22C) CPU 140W
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6134M-V5, 3.2 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V45 - Intel Xeon Processor E5-6134M-V5, 3.2 GHz
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8628-V10 - Intel Xeon Processor E5-2650L, 1.8 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8628-V10 - Intel Xeon Processor E5-2650L, 1.8 GHz
Fujitsu Electronics America, Inc.
Intel SILVER 4208 2.10GHz 8C 11M 85W
Need more? Email Us
ECAD model for FUJITSU CD8069503956401-FU - Intel SILVER 4208 2.10GHz 8C 11M 85W
Fujitsu Electronics America, Inc.
Intel E5-2650 2.0GHz 8C 20M 95W
Need more? Email Us
ECAD model for FUJITSU V26808-B8631-V10 - Intel E5-2650 2.0GHz 8C 20M 95W
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2637-V4, 3.5 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9165-V16 - Intel Xeon Processor E5-2637-V4, 3.5 GHz
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699A-V4, 3.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9164-V17 - Intel Xeon Processor E5-2699A-V4, 3.6 GHz

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention