EN
  • EN
  • DE

R80286-8/C2H

Part No R80286-8/C2H
Manufacturer Amd
Catalog OEM Parts (O - R)
Description 16-BIT, 8MHZ, Microprocessor, CQCC68 16-BIT, 8MHZ, Microprocessor, CQCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029020-R80286-8/C2H
Categories OEM Parts(O-R)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R80286-8/C2H CAD Model

Description

The R80286-8/C2H is a 16-bit microprocessor manufactured by AMD. It is a clone of the Intel 80286 processor, which was widely used in personal computers during the 1980s. The 80286 introduced protected mode memory management, improving system stability and security. The "-8" indicates an 8 MHz clock speed.

Applications:

  • Personal computers
  • Industrial control systems
  • Embedded systems (legacy)
  • Disk controllers
  • Communication devices

Features:

  • 16-bit architecture: Provides a wide data path for efficient data processing.
  • Protected mode: Enables memory protection and multitasking.
  • Real mode: Provides compatibility with the earlier Intel 8086 processor.
  • 8 MHz clock speed: Determines the processing speed of the processor.
  • Memory management unit (MMU): Manages memory access and protection.
  • Interrupt handling: Allows the processor to respond to external events.

Benefits:

  • Improved system stability: Protected mode memory management prevents memory conflicts and crashes.
  • Multitasking support: Allows multiple programs to run concurrently.
  • Compatibility with older software: Real mode provides compatibility with software designed for the Intel 8086.
  • Increased processing power: Offers faster performance compared to the Intel 8086.

Technical Specifications:

Detailed specifications for the R80286-8/C2H, including clock speed, memory address range, interrupt latency, power consumption, and operating temperature, can be found in the official datasheets provided by AMD and Intel. Consult the datasheets for complete information on the processor's electrical characteristics and application guidelines.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess