Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344066-PALCE22V10H-15PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-15PC CAD Model

Description

The PALCE22V10H-15PC, manufactured by AMD, is a high-performance Programmable Array Logic (PAL) device designed for implementing custom logic functions in a variety of digital systems. This device belongs to the PALCE22V10 family, which is known for its versatility and speed in digital logic applications.

Applications

  • Address Decoding: Used in memory systems to decode addresses and select the appropriate memory location for access.
  • State Machine Implementation: Implements complex sequential logic circuits for control systems and data processing tasks.
  • Peripheral Control: Used in interfacing microprocessors and microcontrollers with peripheral devices, such as displays, keyboards, and communication interfaces.
  • Timing Generation: Generates precise timing signals for synchronizing operations within digital systems.
  • Data Encryption/Decryption: Can be configured to implement basic encryption and decryption algorithms.

Features

  • High-Speed Operation: Features a propagation delay of 15ns, enabling efficient logic operations.
  • Programmable Output Polarity: Allows each output to be independently configured as either active-high or active-low, providing flexibility in design.
  • 22 Programmable I/O Pins: Offers 22 pins that can be configured as inputs or outputs to accommodate various design requirements.
  • Programmable AND Array: Implements complex logic functions with a programmable AND array and a fixed OR array.
  • Output Register with Feedback: Includes a D-type flip-flop with feedback for each output, allowing for registered or combinatorial output configurations.
  • Electrically Erasable CMOS (EECMOS) Technology: Enables easy reprogramming and modification of the logic design.
  • Low Power Consumption: Operates at low power levels, making it suitable for power-sensitive applications.

Benefits

  • Enhanced System Performance: Reduces propagation delays, improving overall system speed and performance.
  • Flexible Design Options: Programmable output polarity and I/O pins offer significant flexibility in adapting to various application requirements.
  • Reduced Component Count: Consolidates multiple discrete logic gates into a single device, reducing board space and system cost.
  • Simplified Design Process: Programmable logic simplifies the design process compared to traditional discrete logic designs.
  • Easy Prototyping and Modification: The EECMOS technology allows for easy reprogramming and modification of the logic design, facilitating rapid prototyping and debugging.
  • Improved System Reliability: Reduced component count and interconnects contribute to improved system reliability.

The PALCE22V10H-15PC is well-suited for applications requiring high-speed logic functions, such as memory controllers, data processing systems, and control circuits. Its 15ns propagation delay allows for efficient operation in demanding environments. The programmable features enable customization to specific application needs, reducing component count and simplifying design, ultimately leading to cost savings and improved system reliability. The "PC" likely indicates a specific package type (e.g., plastic CERDIP) used for this device.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $3.6144
ECAD model for PALCE22V10D-7JC
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
ECAD model for ATF22V10C-10GM/883
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL20R4-20MJT
Texas Instruments
IC PLD 25NS 20PLCC
Need more? Email Us
ECAD model for PAL16L8-25CFN
Others
Need more? Email Us
ECAD model for PAL16R4ACN
Others
Lowest to $12.1249
ECAD model for PAL16R4BCNS
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for PALC22V10B-15PC
Amd
Need more? Email Us
ECAD model for PALCE22V10H-25PC
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for PALCE22V10-7JC

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention