The PALCE20RA10H-20JC is a Programmable Array Logic (PAL) device manufactured by AMD (Advanced Micro Devices). It is a type of programmable logic device (PLD) used for implementing custom logic functions. The '20RA10' signifies a specific architecture with 20 inputs and 10 outputs, and the 'H' indicates a high-speed version. The '-20' likely signifies a propagation delay of 20ns, and 'JC' is the package type.
Applications:
- Address decoding
- State machine implementation
- Combinatorial logic functions
- Glue logic
- Peripheral controllers
- Timing control circuits
Features:
- High-speed operation (20ns propagation delay)
- Programmable AND array
- Fixed OR array
- 20 inputs and 10 outputs
- TTL compatible inputs and outputs
- Programmable output polarity
Benefits:
- Flexible implementation of custom logic
- Reduced component count compared to discrete logic
- Simplified circuit design
- Improved performance
- Reduced board space
Additional Details:
The PALCE20RA10H-20JC is programmed by blowing fuses in the AND array to create the desired logic functions. The OR array is fixed, but the output polarity can be programmed. The device operates from a single 5V power supply. The TTL compatible inputs and outputs allow for easy interfacing with other digital components. The datasheet provides detailed programming instructions and electrical characteristics. PAL devices are typically programmed using a dedicated PAL programmer. The relatively high speed of the '-20' version makes it suitable for applications where timing is critical. While largely obsolete now, these devices were very common in older computer systems, industrial controls and various other digital applications. The PALCE20RA10H-20JC provides a cost-effective solution for implementing custom logic functions in various electronic systems.