EN
  • EN
  • DE

PAL20RA10CJS

Part No PAL20RA10CJS
Manufacturer Amd
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1187712-PAL20RA10CJS
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL20RA10CJS CAD Model

Description

The PAL20RA10CJS is a Programmable Array Logic (PAL) device manufactured by AMD. This integrated circuit is designed for implementing custom logic functions in a variety of digital systems. It provides a flexible and efficient solution for applications requiring complex logic operations.

Applications

  • Address Decoding: Used in memory systems to decode addresses and select the appropriate memory locations.
  • Peripheral Control: Implemented in controlling peripherals and interfaces in embedded systems.
  • State Machines: Designed for implementing state machines in control systems and digital circuits.
  • Combinatorial Logic: Utilized in implementing complex combinatorial logic functions.
  • Data Encryption: Employed in encryption algorithms and security systems.

Features

  • Programmable Logic: Allows for customization of logic functions to meet specific application requirements.
  • High Speed Operation: Provides fast switching speeds for high-performance applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • TTL Compatibility: Compatible with TTL logic levels for easy integration with other digital circuits.
  • Security Features: May include security features to protect the programmed logic from unauthorized access.

Benefits

  • Flexibility: Enables the implementation of custom logic functions, providing flexibility in system design.
  • Reduced Component Count: Integrates multiple logic functions into a single device, reducing the overall component count and board space.
  • Improved Performance: Offers high-speed operation, improving the performance of digital systems.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic functions compared to discrete logic components.
  • Design Security: Protects the programmed logic from unauthorized access, ensuring the integrity of the system.

Additional Details

The PAL20RA10CJS typically comes in a 24-pin package. It operates within a specified voltage range (e.g., 5V) and temperature range. The device is programmed using a PAL programmer, which allows the user to define the desired logic functions. The programming process involves burning fusible links or using other programmable elements to configure the logic gates within the device. The architecture of the PAL20RA10CJS includes an array of AND gates followed by an array of OR gates, allowing for the implementation of sum-of-products logic functions. This architecture provides a versatile platform for implementing a wide range of digital logic circuits. The device also incorporates input/output pins that can be configured as either inputs or outputs, depending on the application requirements.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Radiall USA, Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess