Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 343946-PAL18L8D/2JC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL18L8D/2JC CAD Model

Description

The PAL18L8D/2JC is a Programmable Array Logic (PAL) device manufactured by AMD. It is a versatile component used for implementing custom logic functions in a variety of digital systems. This PAL device is designed for high-speed performance and offers a cost-effective solution for implementing complex logic circuits.

Applications

  • Address decoding in memory systems: Used to select specific memory locations based on the address provided.
  • Peripheral controllers: Implementing control logic for peripheral devices.
  • State machines: Designing sequential circuits for various control applications.
  • Data encryption/decryption: Implementing custom encryption or decryption algorithms.
  • Combinatorial logic functions: Implementing complex Boolean expressions.

Features

  • Programmable AND array: Allows for the implementation of custom logic functions by programming the AND array.
  • Fixed OR array: Combines the outputs of the AND array to generate the final output signals.
  • TTL compatible inputs and outputs: Ensures compatibility with other TTL logic devices.
  • High-speed performance: Enables the implementation of high-speed digital circuits.
  • Low power consumption: Minimizes power dissipation in the system.
  • 20-Pin DIP Package: Standard packaging for easy integration into circuit boards.

Benefits

  • Flexibility: Allows for the implementation of custom logic functions tailored to specific application requirements.
  • Reduced component count: Integrates multiple logic gates into a single device, reducing the overall component count and board space.
  • Improved performance: Offers high-speed performance compared to discrete logic gate implementations.
  • Simplified design: Simplifies the design process by providing a programmable logic solution.
  • Cost-effective: Provides a cost-effective solution for implementing complex logic circuits.

Additional Details

The PAL18L8D/2JC operates with a supply voltage of 5V. It features 18 inputs and 8 outputs. The propagation delay is typically in the nanosecond range, making it suitable for high-speed applications. The device is programmed using a standard PAL programmer. AMD PAL devices typically offer a good balance between performance and ease of programming, making them popular choices for a wide range of digital logic applications. The 'D' in the part number usually designates a specific speed grade. The 2JC likely signifies the package and temperature range specifications.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $5.3361
ECAD model for PALCE16V8L-15QI
Atmel
Need more? Email Us
ECAD model for PALC22V10B-20KMB
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL20R4-20MJT
Texas Instruments
IC PLD 25NS 20PLCC
Need more? Email Us
ECAD model for PAL16L8-25CFN
Others
Need more? Email Us
ECAD model for PAL16R6DCN
Others
Lowest to $6.0631
ECAD model for PAL16R6ACJ
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Need more? Email Us
ECAD model for TIBPAL22V10-20MJTB
Others
Need more? Email Us
ECAD model for PAL16RP6ACJ
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for PALCE16V8H-15

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention