Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type PAL
Number of Macrocells 6
Voltage - Input 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 929986-PAL16R6ACNL
Ultra Librarian 3D Model Ultra Librarian PAL16R6ACNL CAD Model

Description

The PAL16R6ACNL is a programmable logic device (PLD) from AMD.

  • Category: Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
  • Package: Bulk package
  • Standard Package: 1 piece
  • Voltage Input Range: 4.75V to 5.25V
  • Programmability: Not verified for programmability
  • Device Type: PAL
  • Macrocells: 6
  • Mounting Type: Surface mountable
  • Package: 20-LCC package
  • Product Status: Active product from AMD

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for PAL20R6ACJS
Atmel
Need more? Email Us
ECAD model for PALC22V10B-20KMB
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for PALCE22V10H-15ZC/4
Texas Instruments
IC PLD 25NS 20PLCC
Need more? Email Us
ECAD model for PAL16L8-25CFN
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for PAL16V8H-15JC/4
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
ECAD model for ATF22V10C-10GM/883
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for PALC22V10B-15PC
Others
Need more? Email Us
ECAD model for PAL16R6DCN
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for PALCE22V10-7JC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention