EN
  • EN
  • DE

OS6380WKTGGHK

Part No OS6380WKTGGHK
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Opteron 6380 (16C 16T 2.5/3.4GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952346-OS6380WKTGGHK
Series *
Ultra Librarian 3D Model Ultra Librarian OS6380WKTGGHK CAD Model

Description

The OS6380WKTGGHK is an AMD Opteron 6380 processor. This server-class CPU, based on the 'Interlagos' architecture, targets high-performance computing and data center environments. It's designed for multi-socket configurations, offering significant core density and memory capacity.

Applications:

  • Server virtualization
  • Cloud computing infrastructure
  • Database management systems
  • High-performance computing (HPC) clusters
  • Enterprise resource planning (ERP) systems

Features:

  • Sixteen Cores: Delivers substantial parallel processing power for highly threaded applications.
  • AMD Turbo CORE Technology: Dynamically increases core frequencies during demanding workloads.
  • HyperTransport Technology: Provides high-bandwidth interconnects for inter-processor communication and I/O connectivity.
  • Integrated Memory Controller: Supports DDR3 memory, enhancing memory bandwidth and reducing latency.
  • AMD-V Virtualization Technology: Hardware-assisted virtualization improves the performance and security of virtual machines.

Benefits:

  • Increased Server Consolidation: High core count enables running more virtual machines per server.
  • Improved Application Performance: Sixteen cores and Turbo CORE technology accelerate multi-threaded workloads.
  • Enhanced Data Throughput: HyperTransport technology facilitates faster data transfer rates between processors and peripherals.
  • Reduced Memory Latency: Integrated memory controller minimizes delays in accessing system memory.
  • Optimized Virtualization Environments: AMD-V technology enhances the efficiency and scalability of virtualized infrastructure.

Technical Specifications:

  • Architecture: Interlagos
  • Core Count: 16
  • Clock Speed: Base clock around 2.5 GHz, with Turbo CORE boosting higher.
  • Socket Type: Socket G34
  • L3 Cache: 16 MB
  • Manufacturing Process: 32nm
  • TDP (Thermal Design Power): Typically around 140W

The AMD Opteron 6380 is designed for demanding server environments that require high core density, substantial memory capacity, and efficient virtualization capabilities. It's a suitable choice for organizations looking to consolidate servers, improve application performance, and reduce operating costs in data centers.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
IBM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess