Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952347-OS4226WLU6KGU
Series *
Ultra Librarian 3D Model Ultra Librarian OS4226WLU6KGU CAD Model

Description

The OS4226WLU6KGU is an AMD Opteron 4226 processor, designed for entry-level to mid-range server and workstation applications. Based on the 'Valencia' architecture, it provides a balance of performance and power efficiency.

Applications:

  • Small business servers
  • Web servers
  • File and print servers
  • Entry-level virtualization
  • Workstations for software development

Features:

  • Six Cores: Offers decent multi-tasking capabilities for server workloads.
  • AMD Turbo CORE Technology: Dynamically adjusts clock speeds based on application demands.
  • Integrated Memory Controller: Supports DDR3 memory, reducing latency.
  • HyperTransport Technology: Provides a high-bandwidth link for connecting to other processors and I/O devices.
  • AMD-V Virtualization Technology: Supports hardware-assisted virtualization.

Benefits:

  • Improved Performance: Six cores provide better performance compared to dual or quad-core processors in multi-threaded applications.
  • Energy Efficiency: Designed for lower power consumption, reducing operating costs.
  • Enhanced Virtualization: AMD-V technology improves the performance and security of virtual machines.
  • Reduced Memory Latency: Integrated memory controller improves memory access times.
  • Scalable Performance: HyperTransport technology enables multi-processor configurations.

Technical Specifications:

  • Architecture: Valencia
  • Core Count: 6
  • Clock Speed: Varies based on the specific SKU, typically around 2.7 GHz.
  • Socket Type: Socket C32
  • L3 Cache: 6 MB
  • Manufacturing Process: 32nm
  • TDP (Thermal Design Power): Around 65W-75W

The AMD Opteron 4226 is well-suited for small to medium-sized businesses needing a reliable and energy-efficient server processor. It offers a good balance of performance, power consumption, and cost, making it a viable choice for basic server and workstation workloads.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $28.2220
ECAD model for LPC1763FBD100K
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention