The N80L286-8/C2H is a low-power version of the Intel 80286 microprocessor manufactured by AMD. It's a 16-bit processor designed for embedded systems and applications where power consumption is a critical factor. The 80286 is known for its protected mode operation, which allows for multitasking and memory management capabilities.
Applications:
- Embedded systems
- Industrial control systems
- Automated manufacturing equipment
- Medical devices
- Early PC compatibles (though less common than faster versions)
Features:
- 16-bit microprocessor
- 8 MHz clock speed
- Low-power consumption
- Protected mode operation for multitasking and memory management
- 1 MB addressable memory in real mode
- 16 MB addressable memory in protected mode
- Real-time clock support
- Interrupt handling capabilities
- Math coprocessor support (80287)
Benefits:
- Reduced power consumption for battery-powered or energy-sensitive applications
- Multitasking capabilities for running multiple programs concurrently
- Memory protection to prevent programs from interfering with each other
- Support for larger memory spaces compared to 8-bit microprocessors
- Real-time clock support for time-critical applications
- Compatibility with existing 80286 software and hardware
Additional Details:
The N80L286-8/C2H operates on a 5V power supply and comes in a ceramic package. The low-power designation makes it suitable for embedded systems where heat dissipation is a concern. The 8 MHz clock speed is sufficient for many control and automation applications. The protected mode features enable the development of more complex and reliable software systems. The 80286 architecture paved the way for subsequent generations of Intel processors and is still found in some legacy industrial systems.