EN
  • EN
  • DE

DS2720CU+

Part No DS2720CU+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 8UMAX / Battery Battery Protection IC Lithium Ion 8-uMAX/uSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface 1-Wire
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS2720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1172293-DS2720CU+
Ultra Librarian 3D Model Ultra Librarian DS2720CU+ CAD Model

Description

The DS2720CU+ from Maxim Integrated is a high-performance protection IC designed for Li+ battery pack applications. This innovative component is engineered to safeguard single-cell lithium-ion (Li-ion) or lithium-polymer (Li-poly) batteries from both overcharge and overdischarge conditions, ensuring the longevity and reliability of battery-powered devices.

Key Features

  • High-Accuracy Voltage Detection: The DS2720CU+ offers precise monitoring of cell voltage, which is critical for maintaining the safety and health of the battery. This feature helps prevent the cell from reaching dangerous voltage levels that could lead to thermal runaway or cell damage.
  • Charge/Discharge Protection: With built-in charge and discharge FET control, this IC effectively manages the current flow into and out of the battery, preventing overcurrent situations that can cause overheating and potential failure.
  • Low Power Consumption: Designed to have minimal impact on the battery's energy, the DS2720CU+ operates with low quiescent current, thereby extending the overall battery life for portable applications.
  • Temperature Monitoring: Temperature protection is included to ensure the battery operates within a safe temperature range, further enhancing the safety features of the device.
  • Compact Package: The DS2720CU+ comes in a small, space-efficient package, making it suitable for integration into compact battery packs without compromising on performance.

Applications

The DS2720CU+ is versatile and can be used in a variety of applications where battery integrity and safety are paramount. These include:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Medical devices that require reliable and safe battery management
  • Handheld industrial equipment
  • Uninterruptible power supplies (UPS) for critical systems

Conclusion

Maxim Integrated's DS2720CU+ is an essential component for any design that requires robust battery protection. It offers a high level of security for battery packs by integrating multiple protection features into a single, compact IC. The DS2720CU+ ensures that the battery remains within operational limits, thus providing peace of mind for both manufacturers and end-users of battery-powered devices.

You May Also Be Interested in

Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess