EN
  • EN
  • DE

HDXB97WFK4DGM

Part No HDXB97WFK4DGM
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Phenom II X4 B97/B99 Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952436-HDXB97WFK4DGM
Series *
Ultra Librarian 3D Model Ultra Librarian HDXB97WFK4DGM CAD Model

Description

The HDXB97WFK4DGM is an AMD Phenom II X4 B97 processor. It is a quad-core desktop processor designed for mainstream computing, gaming, and multimedia applications. This processor offers a balance of performance and affordability, making it a popular choice for budget-conscious users.

Applications:

  • Desktop PCs
  • Gaming Rigs
  • Multimedia workstations
  • Home theater PCs (HTPCs)
  • General purpose computing

Features:

  • Quad-Core Architecture: Provides excellent multitasking capabilities and improved performance in multi-threaded applications.
  • 3.2 GHz Clock Speed: Offers a good balance of speed and power consumption.
  • 6MB L3 Cache: Provides fast access to frequently used data, improving overall performance.
  • HyperTransport Technology: Enables high-speed communication between the processor and other system components.
  • Socket AM3: Compatible with a wide range of motherboards.
  • Cool'n'Quiet Technology: Reduces power consumption and noise levels when the processor is not under heavy load.

Benefits:

  • Improved Multitasking: Quad-core architecture allows for smooth multitasking and improved performance in multi-threaded applications.
  • Enhanced Gaming Experience: Provides sufficient processing power for most modern games.
  • Affordable Performance: Offers a good balance of performance and price.
  • Energy Efficient: Cool'n'Quiet technology helps to reduce power consumption and noise levels.
  • Wide Compatibility: Socket AM3 ensures compatibility with a wide range of motherboards.

Technical Specifications:

  • Core Count: 4
  • Clock Speed: 3.2 GHz
  • L3 Cache: 6 MB
  • Socket Type: Socket AM3
  • Thermal Design Power (TDP): 95W
  • Manufacturing Process: 45nm

The AMD Phenom II X4 B97 processor offers a solid combination of performance, affordability, and energy efficiency. Its quad-core architecture and 6MB L3 cache provide excellent multitasking capabilities and improved performance in a variety of applications, making it a suitable choice for users looking for a reliable and cost-effective desktop processor.

You May Also Be Interested in

IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess