Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953015-HDX945FBGIBOX
Series *
Ultra Librarian 3D Model Ultra Librarian HDX945FBGIBOX CAD Model

Description

The AMD HDX945FBGIBOX is a quad-core processor belonging to the AMD Phenom II X4 family. Designed for desktop computers, it delivers a solid computing experience for both everyday tasks and more demanding applications.

Applications

  • Home and office desktop PCs
  • Gaming systems
  • Multimedia production and editing
  • General computing and productivity tasks

Features

  • Quad-core architecture: Enables the processor to handle multiple tasks simultaneously.
  • AMD64 Technology: Supports 64-bit operating systems and applications.
  • HyperTransport Technology: Provides a high-speed connection between the processor and the chipset.
  • Integrated DDR2/DDR3 memory controller: Compatible with both DDR2 and DDR3 memory modules, offering flexibility in system configuration.
  • AMD Cool'n'Quiet Technology: Reduces power consumption and noise by dynamically adjusting the processor's frequency and voltage.
  • AMD Virtualization (AMD-V) Technology: Supports virtualization, allowing users to run multiple operating systems on a single machine.

Benefits

  • Improved multitasking performance: Run multiple applications simultaneously without significant slowdown.
  • Enhanced gaming experience: Play games smoothly with improved frame rates.
  • Faster multimedia editing: Edit videos and images more quickly and efficiently.
  • Reduced power consumption: Save energy and lower electricity bills.
  • Increased system stability: Experience a more stable and reliable computing experience.

Specifications

The HDX945FBGIBOX typically has a clock speed of 3.0 GHz, 8MB of L3 cache, and a TDP (Thermal Design Power) of 95W or 125W depending on the exact revision. It supports both DDR2 and DDR3 memory, and uses Socket AM3. Some versions may require a BIOS update for compatibility with older motherboards.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention