The AMD FD8120FRGUBOX, also known as the AMD FX-8120, is an eight-core desktop processor based on the Bulldozer microarchitecture. It provides a compelling solution for gaming, content creation, and general-purpose computing. This processor offers a balance of performance and affordability, making it suitable for a wide range of users.
Applications
- High-end gaming PCs
- Content creation workstations (video editing, graphic design)
- Multitasking environments
- Demanding software applications
Features
- Eight physical cores
- Bulldozer microarchitecture
- 3.1 GHz base clock speed (up to 4.0 GHz with Turbo CORE technology)
- 8 MB L3 cache
- 8 MB L2 cache (1 MB per core pair)
- Socket AM3+ compatibility
- DDR3 memory support
- AMD Virtualization (AMD-V) technology
- AMD Turbo CORE technology
Benefits
- Improved multitasking performance: The eight cores allow for efficient handling of multiple applications and threads simultaneously.
- Enhanced gaming experience: The high clock speeds and core count contribute to smoother gameplay in demanding titles.
- Faster content creation: Tasks such as video editing and rendering are accelerated thanks to the processor's architecture.
- Overclocking potential: The unlocked multiplier allows for enthusiast-level overclocking to achieve even higher performance.
- Affordable performance: The AMD FX-8120 provides a cost-effective solution for users seeking high core counts.
Additional Details
The FD8120FRGUBOX has a thermal design power (TDP) of 125W. It supports DDR3 memory up to 1866 MHz. The 'BOX' designation indicates that it is a retail-packaged processor and includes a stock cooler. The processor uses the Socket AM3+ and is not compatible with other socket types.