EN
  • EN
  • DE

FD6300WMHKBOX

Part No FD6300WMHKBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-6300 3.5GHz 8MB cache Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952876-FD6300WMHKBOX
Series *
Ultra Librarian 3D Model Ultra Librarian FD6300WMHKBOX CAD Model

Description

The FD6300WMHKBOX is an AMD FX-6300 Six-Core Processor. This CPU is designed for desktop computers and offers a compelling combination of performance and value. It's a step up from the FX-6100, offering improvements in efficiency and clock speed, making it suitable for gaming, content creation, and everyday tasks.

Applications

  • Gaming PCs
  • Multimedia Workstations
  • Video Editing
  • General Purpose Computing
  • Home Servers

Features

  • Six Cores
  • AMD Turbo CORE Technology
  • Unlocked Multiplier (for overclocking)
  • Socket AM3+
  • DDR3 Memory Support
  • 32nm Manufacturing Process

Benefits

  • Smooth and responsive multitasking with six cores.
  • Enhanced gaming performance compared to quad-core processors in many titles.
  • Easy overclocking due to the unlocked multiplier, allowing for further performance gains.
  • Compatibility with existing AM3+ motherboards, providing an upgrade path for older systems.
  • Affordable price point, making it an attractive option for budget-conscious builders.

Additional Details

The AMD FX-6300 processor is based on the Piledriver architecture, which represents an improvement over the Bulldozer architecture used in the FX-6100. This results in better performance per watt and higher clock speeds. The unlocked multiplier makes it a favorite among enthusiasts who enjoy tweaking their systems for maximum performance. Like other FX series processors, it supports DDR3 memory and requires an AM3+ compatible motherboard.

Technical Specifications:

  • Core Count: 6
  • Base Clock Speed: 3.5 GHz
  • Max Turbo Core Speed: 4.1 GHz
  • Socket Type: AM3+
  • TDP: 95W
  • L3 Cache: 8MB

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess