EN
  • EN
  • DE

ED3200OJZ22GX

Part No ED3200OJZ22GX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Dual-Core E2 APU for Desktops
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952392-ED3200OJZ22GX
Series *
Ultra Librarian 3D Model Ultra Librarian ED3200OJZ22GX CAD Model

Description

The ED3200OJZ22GX is an embedded microprocessor manufactured by AMD, designed for a range of applications requiring efficient processing and low power consumption. As part of AMD's embedded solutions, it offers a balance between performance and energy efficiency, suitable for various industrial, commercial, and consumer applications.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other control systems.
  • Networking Devices: Integrated into routers, switches, and firewalls to handle network traffic and security functions.
  • Digital Signage: Powers digital displays in retail, transportation, and public spaces, providing multimedia playback and content management.
  • Point-of-Sale (POS) Systems: Used in retail and hospitality environments to process transactions and manage inventory.
  • Gaming Consoles: Provides processing power for embedded gaming applications and systems.

Features:

  • Embedded Processor: Designed for embedded systems, offering reliable and efficient performance.
  • Low Power Consumption: Optimized for energy efficiency, reducing power consumption and extending battery life in portable devices.
  • Integrated Graphics: Includes integrated graphics processing unit (GPU) for display capabilities.
  • Multiple Cores: Features multiple processing cores for parallel processing and improved performance.
  • Extensive I/O Interfaces: Provides a wide range of input/output interfaces for connecting to peripherals and other devices.
  • Security Features: Incorporates security features to protect against unauthorized access and data breaches.

Benefits:

  • High Performance: Provides sufficient processing power for demanding embedded applications.
  • Energy Efficiency: Reduces power consumption, minimizing operating costs and environmental impact.
  • Integrated Graphics: Eliminates the need for a separate graphics card, reducing system cost and complexity.
  • Versatile Connectivity: Supports a wide range of I/O interfaces, enabling flexible system configurations.
  • Enhanced Security: Protects against unauthorized access and data breaches.

Additional Details: The ED3200OJZ22GX typically features a specific clock speed, cache size, and memory interface. It is designed to operate within a specific temperature range and voltage requirements. Consult the datasheet for detailed technical specifications, including power consumption, operating temperature, and pinout information. Its compact design and integrated features make it a versatile solution for a wide range of embedded applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess