Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Mount Surface Mount
Number of Pins 208
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1017425-CS5536AC-B1
Categories Embedded - Microprocessors
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS5536AC-B1 CAD Model

Description

The CS5536AC-B1 is a BGA case/package embedded microprocessor from AMD.

  • Mounting Type: SMD (SMT)
  • Pins: 208
  • Category: Embedded - Microprocessors
  • Alternative Parts (cross-reference): AT91SAM9G25-CU, AT91SAM9261B-CU, AT91SAM9G20B-CU, LPC1830FET256,551, LPC1837FET256,551, LPC4337FET256,551CS5536AC B1, and CS5536ACB1
  • Popularity: Low
  • RoHS: Non-compliant
  • Supply: Short supply

You May Also Be Interested in

Pulse
Need more? Email Us
ECAD model for P1013T
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention