EN
  • EN
  • DE

AM8530H-6PC

Part No AM8530H-6PC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013495-AM8530H-6PC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM8530H-6PC CAD Model

Description

The AM8530H-6PC, manufactured by AMD, is a Serial Communications Controller (SCC) designed for high-speed data communication. It is commonly used in networking equipment, communication servers, and other applications requiring reliable and efficient serial data transfer. This component supports multiple communication protocols and offers flexible configuration options.

Applications

  • Networking Equipment
  • Communication Servers
  • Industrial Automation Systems
  • Data Acquisition Systems
  • Telecommunications Equipment

Features

  • Serial Communications Controller (SCC)
  • Supports multiple communication protocols (e.g., HDLC, SDLC, BISYNC)
  • High-speed data transfer rates
  • Programmable baud rate generator
  • Direct Memory Access (DMA) support
  • Error detection and correction capabilities
  • Multiple interrupt sources

Benefits

  • Flexible interface for various serial communication standards
  • High-speed data transfer for demanding applications
  • Efficient data handling with DMA support
  • Reliable communication with error detection and correction
  • Easy integration with microprocessors and microcontrollers
  • Reduced system complexity with programmable options
  • Enhanced system performance and reliability

Additional Details

The AM8530H-6PC operates on a +5V power supply and is available in a variety of package options. It includes a programmable baud rate generator, allowing for precise control of the serial data transmission rate. The device supports various communication protocols, including HDLC, SDLC, and BISYNC, making it versatile for different types of serial interfaces. It also features error detection and correction capabilities, ensuring data integrity. Direct Memory Access (DMA) support enables efficient data transfer without CPU intervention.

This SCC is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance in demanding environments. The multiple interrupt sources allow for efficient handling of communication events. Its programmable nature makes it adaptable to a wide range of serial communication standards and protocols.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess