EN
  • EN
  • DE

AM79C874VD

Part No AM79C874VD
Manufacturer Amd
Catalog HOT - SALES and EOL Components (0 - A)
Description PHY 1-CH 10Mbps/100Mbps 3.3V 80-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Rad Hardened No
Data Rate 1(Mbps)
Mounting Surface Mount
Number of Channels 1
Package Type TQFP
Pin Count 8
JTAG Support No
UTOPIA Level No
Operating Temperature (Max) 7C
Operating Temperature (Min) C
Screening Level Commercial
Supply Current 13(mA)
Operating Supply Voltage (Typ) 3.3(V)
Operating Supply Voltage (Min) 3.135(V)
Operating Supply Voltage (Max) 3.465(V)
Telecommunication Standards Supported IEEE 82.3
Integrated CDR No
Win Source Part Number 085617-AM79C874VD
Family Name Am79C874
Introduction Date January 00, 1900
ECCN 5A991.b
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM79C874VD CAD Model

Description

Product Overview

The AM79C874VD is designed for high-performance communication systems, providing superior connectivity solutions. Its robust build allows for reliable operation across various applications, ensuring efficient data management and processing.

Features and Benefits

  • Stability: Offers consistent performance under varying conditions.
  • Compact Form Factor: Easily integrates into various systems due to its small footprint.
  • Cost-Effective: An affordable solution that does not compromise on quality.

Applications

  • Embedded Communication Systems
  • Network Security Appliances
  • Wireless Routers
  • Smart Home Devices

The AM79C874VD stands out as a reliable component for those looking to enhance their communication frameworks with minimal integration effort.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Lowest to $8.7607
Wurth Electronics Inc
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intersil
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Toko America Inc.
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4239 $54.2390
20+ $5.0806 $101.6120
31+ $4.9090 $152.1790
44+ $4.5657 $200.8908
57+ $4.3941 $250.4637
72+ $4.2224 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,651 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess