EN
  • EN
  • DE

AM29LV800BB-90WBF

Part No AM29LV800BB-90WBF
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030996-AM29LV800BB-90WBF
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29LV800BB-90WBF CAD Model

Description

The AM29LV800BB-90WBF is an 8 Mbit (1M x 8-bit / 512K x 16-bit) CMOS Flash memory device manufactured by AMD. This memory device offers a configurable byte-wide or word-wide interface. Designed for low voltage operation, it's well-suited for portable and battery-powered applications, offering non-volatile storage.

Applications

  • Embedded Systems: Stores firmware, boot code, and configuration data in low-power embedded systems.
  • Mobile Devices: Used in mobile phones, tablets, and other portable devices for storing application code and data.
  • Handheld Instruments: Stores program code and calibration parameters in handheld test and measurement instruments.
  • Industrial Control: Used in low-power industrial control systems for storing program code and process data.
  • Consumer Electronics: Found in various low-power consumer devices such as digital cameras, MP3 players, and portable gaming devices.

Features

  • Low Voltage Operation: Operates at a low voltage (typically 3.0V or 3.3V) for reduced power consumption.
  • High Density: Offers 8 Mbit of storage in a compact package.
  • Fast Access Time: Features a 90ns access time for quick data retrieval.
  • Sector Erase Architecture: Enables individual sectors to be erased and reprogrammed independently.
  • Automatic Erase and Program: Simplifies the programming and erasing processes.

Benefits

  • Extended Battery Life: Low voltage operation minimizes power consumption, extending battery life in portable devices.
  • Large Storage Capacity: Provides ample storage space for application code and data.
  • Fast Read Performance: Enables quick execution of code and data retrieval.
  • Flexible Sector Management: Sector erase architecture allows for efficient memory updates.
  • Simplified Programming: Automatic erase and program features reduce programming complexity.

Additional Details

The AM29LV800BB-90WBF operates at low voltage (typically 3.0V or 3.3V) and has an access time of 90ns. The 'BB' indicates a bottom boot sector configuration. It utilizes a sector erase architecture, supporting JEDEC standard byte-wide or word-wide pinout. The WBF package is a specific type of surface-mount package. It has a minimum endurance of 100,000 write/erase cycles per sector. It incorporates data protection features to prevent accidental program or erase operations. For detailed specifications, electrical characteristics, pinouts, and timing diagrams, refer to the official AMD datasheet for the AM29LV800 series.

You May Also Be Interested in

Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2499 $64.9996
8+ $13.3333 $106.6664
12+ $12.9167 $155.0004
16+ $12.5000 $200.0000
21+ $12.0833 $253.7493
28+ $10.8333 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess