Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817036-AM29LV641DH-90REF
Ultra Librarian 3D Model Ultra Librarian AM29LV641DH-90REF CAD Model

Description

The AM29LV641DH-90REF is a 64 Mbit (8 M x 8-Bit/4 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous operation Flash memory device manufactured by AMD. It is designed for high-performance embedded systems requiring non-volatile storage and simultaneous read/write operations.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in high-performance embedded systems.
  • Networking Equipment: Employed in networking equipment for storing network configuration data and firmware requiring simultaneous access.
  • Telecommunications Equipment: Suitable for storing program code and data in telecommunications applications.
  • Industrial Automation: Utilized in industrial automation systems requiring real-time data logging and control.

Features:

  • 64 Mbit Flash Memory: Provides 64 Mbit of non-volatile storage.
  • 3.0 Volt-Only Operation: Operates on a single 3.0 Volt power supply.
  • Simultaneous Read/Write Operations: Allows for simultaneous read and write operations, improving system performance.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Low Power Consumption: Designed for low-power applications.

Benefits:

  • High Performance: Simultaneous read/write operations improve system performance.
  • In-System Programmability: Allows for easy updating of firmware and data.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Reduces power consumption and extends battery life.

Additional Details:

The AM29LV641DH-90REF is a high-performance Flash memory device suitable for advanced embedded systems applications. Its simultaneous read/write operation feature significantly improves system performance by allowing for concurrent data access and modification. The in-system programmability allows for easy updating of firmware and data without removing the device from the system. The non-volatile storage ensures that data is retained even when power is removed. The device is designed for low power consumption, making it suitable for battery-powered applications. The '-90' indicates access time (90ns) and the 'REF' likely specifies the package type and possibly a lead-free finish.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
ECAD model for ADAM-5000/485-AE
Broadcom Limited
HIGH PERFORMANCE VDSL GATEWAY/
Lowest to $45.5464
ECAD model for BCM63138ZKFSBG
TE Connectivity
S-L10, IMAX5.4, ROHS DQ1280-100M
Need more? Email Us
ECAD model for DQ1280-100M
TE Connectivity
DS13-1000 = RELAY
Lowest to $395.2750
ECAD model for DS13-1000
Inphi Corporation
FULLY PROTECTED OC-192/4XOC-48/1 / Aggregation and Channelizer 10Gbps 1140-Pin HL-BGA
Need more? Email Us
ECAD model for GCIXF19301EE.B1-885703
Cypress Semiconductor Corp
IC CLOCK SPREAD SPECTRUM
Need more? Email Us
ECAD model for FS781BZB
NXP / Nexperia
NPN general purpose transistor
Need more? Email Us
ECAD model for ED1502E
Texas Instruments
D707E001BRFP250
Lowest to $45.3221
ECAD model for D707E001BRFP
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention