EN
  • EN
  • DE

SY58040UMY

Part No SY58040UMY
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 4X4 44MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.375 V to 2.625 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-MLF (7x7)
Win Source Part Number 139276-SY58040UMY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58040UMY CAD Model

Description

The SY58040UMY from Microchip Technology is a high-performance, 2.5V / 3.3V 4:1 differential multiplexer with CML outputs, designed to meet the stringent requirements of high-speed data systems. This precision device is part of Microchip's family of Ultra Precision, Ultra High-Speed products that offer a significant advantage in terms of signal integrity and overall performance.

Key Features

  • High-Speed Operation: The SY58040UMY is capable of handling data rates up to 3.2Gbps, making it ideal for applications that require fast data transmission, such as telecommunications, data communications, and automated test equipment.
  • Low Jitter Performance: Designed to minimize signal distortion, the device offers exceptionally low jitter, ensuring reliable and accurate data transmission.
  • Flexible Power Supply: It operates from either a 2.5V or 3.3V supply voltage, providing versatility in different system designs.
  • Differential CML Outputs: The differential current-mode logic (CML) outputs provide high noise immunity and reduced electromagnetic interference (EMI), which is critical in high-speed signal environments.
  • Internal Termination Resistors: The inclusion of 50Ω termination resistors on all differential inputs and outputs simplifies PCB design by reducing the number of external components required.

Applications

The SY58040UMY is suitable for a wide range of applications where high-speed data handling is essential. It is commonly used in:

  • SONET/SDH/DWDM Systems
  • Gigabit Ethernet and Fibre Channel Systems
  • Backplane Data Transmission
  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems

Product Specifications

The SY58040UMY multiplexer is available in a 32-lead MLF® package, ensuring a compact footprint for space-constrained applications. It is characterized over the full industrial temperature range (-40°C to +85°C), accommodating a wide variety of environmental conditions.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY58040UMY is built to meet the highest standards of reliability and performance, backed by Microchip's rigorous testing and quality assurance processes.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.4947 $86.9894
3+ $35.6880 $107.0640
5+ $34.5727 $172.8635
6+ $33.4575 $200.7450
8+ $32.3422 $258.7376
11+ $28.9965 $318.9615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess