The AM29F016D-70E4C is a 16 Mbit, 5.0 Volt-only Flash memory device manufactured by AMD. It is organized as 2,097,152 bytes. The device is offered in a 48-pin TSOP package. The device is designed to be programmed in-system with the standard system 5.0 volt VCC supply. A 12.0 volt VPP is not required for program or erase operations. The device can also be programmed or erased in standard EPROM programmers. This particular version has a faster access time of 70ns compared to the 120ns version.
Applications:
- Embedded systems requiring fast read operations
- Microcontrollers
- Data storage where speed is critical
- Firmware storage for responsive devices
- Consumer electronics
Features:
- 5.0 V single power supply operation for read, erase, and program
- Sector erase architecture: One 16 Kbyte, two 8 Kbyte, one 32 Kbyte, and thirty-one 64 Kbyte sectors
- Full voltage range programming operation
- Fast access time: 70 ns
- Unlock Bypass Program Operation
- Top or bottom boot sector configurations available
- Minimum 100,000 write/erase cycles guaranteed per sector
- Data retention: 20 years
- Available in 48-pin TSOP package
Benefits:
- Faster data retrieval for performance-critical applications
- Simplified system design due to single power supply operation.
- Flexible memory organization allows for efficient storage.
- High endurance ensures reliable operation over the product's lifetime.
- Reduced programming time thanks to unlock bypass feature.
The faster access time of the AM29F016D-70E4C makes it suitable for applications where quick data retrieval is essential, such as real-time systems and high-performance embedded devices.