EN
  • EN
  • DE

AM29F010-70LEB

Part No AM29F010-70LEB
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1025662-AM29F010-70LEB
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F010-70LEB CAD Model

Description

The AM29F010-70LEB is a 1 Mbit (128K x 8-bit) CMOS Flash memory device manufactured by AMD. It is designed for a wide range of embedded systems requiring non-volatile storage, offering fast read access times and low power consumption. This memory device is suitable for applications where performance and efficiency are crucial. Its sector erase capability allows for flexible memory management and data updates, making it versatile for various applications.

Applications:

  • Embedded Systems: Used in various embedded applications for program and data storage, such as industrial controllers, medical devices, and consumer electronics.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing boot code and configuration data.
  • Telecommunications Equipment: Employed in telecom systems for storing firmware and system parameters.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs) and other industrial automation equipment for storing control programs.
  • Aerospace and Defense Systems: Used in avionics and defense applications where reliable non-volatile memory is required.

Features:

  • 1 Mbit (128K x 8) Organization: Provides a storage capacity of 1 Mbit, organized as 128K bytes.
  • Fast Access Time: 70ns access time ensures quick data retrieval, enhancing system performance.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system design and reducing power consumption.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Sector Erase Capability: Supports sector erase, allowing specific memory blocks to be erased without affecting other data.
  • Erase Suspend/Resume: Offers erase suspend and resume capabilities for flexible memory management.
  • Automatic Write Timing: Simplifies write operations with automatic timing control.
  • JEDEC Standard Pinout: Follows the JEDEC standard pinout, ensuring compatibility with other memory devices.

Benefits:

  • High Performance: Fast access times ensure quick data retrieval, improving overall system performance.
  • Low Power Consumption: CMOS technology and single 5V operation minimize power consumption, making it suitable for battery-powered applications.
  • Reliable Data Storage: Non-volatile storage ensures data retention even when power is removed, providing reliable operation.
  • Flexible Memory Management: Sector erase capability allows for efficient memory management and data updates.
  • Easy Integration: JEDEC standard pinout simplifies integration into existing systems.

Additional Details:

The AM29F010-70LEB is available in a plastic DIP (Dual In-line Package) and PLCC (Plastic Leaded Chip Carrier). It supports both read and write operations and provides a durable solution for non-volatile memory storage needs. The device is designed to operate over a wide temperature range, making it suitable for various environmental conditions. Its fast access time and sector erase capabilities make it ideal for embedded systems requiring frequent data updates and quick boot times.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess