EN
  • EN
  • DE

AM29F002BT-90JI

Part No AM29F002BT-90JI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044603-AM29F002BT-90JI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F002BT-90JI CAD Model

Description

The AM29F002BT-90JI is a 2 Mbit, 5.0 Volt-only Flash memory device manufactured by AMD. It is organized as 262,144 bytes. This memory device is designed for applications requiring non-volatile storage, such as embedded systems, telecommunications equipment, and industrial control systems. The '90' in the part number indicates a 90ns access time.

Applications

  • Embedded Systems: Used for storing program code and data in embedded microcontrollers.
  • Telecommunications Equipment: Employed in routers, switches, and other networking devices for storing firmware.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs) and other industrial devices.
  • Consumer Electronics: Found in set-top boxes, gaming consoles, and other consumer devices.
  • Automotive Electronics: Integrated in automotive control units for storing configuration and diagnostic data.

Features

  • 5.0 Volt-only Read and Write Operation: Simplifies power supply requirements and reduces system cost.
  • Sector Erase Architecture: Provides flexible sector erasure capabilities for efficient memory management.
  • Page Write Operation: Supports fast page write operations for improved programming performance.
  • Top or Bottom Boot Configuration: Offers flexible boot configuration options for various applications.
  • Unlock Bypass Program Operation: Accelerates program operations by bypassing the unlock sequence.

Benefits

  • Simplified System Design: 5.0 volt-only operation simplifies power supply design and reduces component count.
  • Fast Access Time: Offers a 90ns access time, enabling quick data retrieval.
  • Efficient Memory Management: Sector erase architecture allows for efficient memory management and data updates.
  • Improved Programming Performance: Page write operation speeds up programming cycles.
  • Flexible Boot Options: Top or bottom boot configuration provides flexibility in system design.

Additional Details

The AM29F002BT-90JI is typically available in a PLCC (Plastic Leaded Chip Carrier) or TSOP (Thin Small Outline Package). Key electrical characteristics include a supply voltage of 5.0V, an access time of 90ns, and an operating temperature range of -40°C to +85°C. The device includes a sector protection feature to prevent accidental erasure of critical data. The 'JI' suffix indicates specific packaging and temperature range options. It is essential to consult the manufacturer's datasheet for precise specifications and application guidelines, including timing diagrams and programming algorithms.

When using the AM29F002BT-90JI, proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device should be programmed and erased according to the manufacturer's recommendations to ensure data integrity and reliability. This Flash memory device offers a reliable and cost-effective storage solution for a wide range of applications.

You May Also Be Interested in

Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess