EN
  • EN
  • DE

AM29DL800BB-120EC

Part No AM29DL800BB-120EC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044595-AM29DL800BB-120EC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29DL800BB-120EC CAD Model

Description

The AM29DL800BB-120EC is an 8 Megabyte (8Mb x 1, or 4Mb x 2) CMOS 3.0 Volt-only, simultaneous read/write flash memory manufactured by AMD. It's designed for high-performance, low-power applications where fast read and write operations are critical. The device features simultaneous operation, allowing for reading from one memory block while writing to another, enhancing system efficiency.

Applications:

  • Embedded Systems: Used in applications requiring non-volatile storage for code and data.
  • Networking Equipment: Stores configuration data and boot code in routers and switches.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control devices.
  • Automotive Electronics: Stores firmware and calibration data in engine control units (ECUs) and other automotive systems.
  • Consumer Electronics: Found in digital cameras, MP3 players, and other portable devices requiring reliable storage.

Features:

  • Simultaneous Read/Write Operations: Enables concurrent read and write operations to different memory blocks, improving system performance.
  • 3.0 Volt-Only Operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Allows for selective erasure of memory sectors, minimizing erase time and improving endurance.
  • Boot Sector Architecture: Provides a protected boot sector for storing critical system code.
  • x8/x16 Data Bus: Supports both 8-bit and 16-bit data bus configurations for flexible system integration.
  • Low Power Consumption: Minimizes power dissipation, extending battery life in portable devices.

Benefits:

  • Increased System Performance: Simultaneous read/write operations enable faster boot times and improved responsiveness.
  • Simplified System Design: 3.0V-only operation reduces the number of power supplies required, simplifying system design.
  • Enhanced Data Protection: Boot sector architecture protects critical system code from accidental erasure.
  • Flexible Integration: Supports both 8-bit and 16-bit data bus configurations, allowing for easy integration into a variety of systems.
  • Long Battery Life: Low power consumption extends battery life in portable devices.

Additional Details:

The AM29DL800BB-120EC has an access time of 120ns. The 'BB' designation usually signifies a bottom boot configuration. The 'EC' at the end of the part number likely indicates the package type (e.g., TSOP or PLCC) and temperature range. This flash memory device is designed to withstand multiple program/erase cycles, ensuring long-term reliability. Proper handling and ESD precautions should be followed during assembly and testing to prevent damage to the device. Datasheets provide comprehensive information on electrical characteristics, timing diagrams, and recommended operating conditions.

This AMD flash memory device provides a reliable and high-performance storage solution for a wide range of embedded systems and consumer electronics applications.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess