EN
  • EN
  • DE

AM29DL640DU-90NI

Part No AM29DL640DU-90NI
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199287-AM29DL640DU-90NI
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29DL640DU-90NI CAD Model

Description

The AM29DL640DU-90NI is a 64 Megabit (8 M x 8-Bit/4 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous Operation Flash memory device manufactured by AMD. This device is designed to offer high performance and low power consumption, making it suitable for a wide range of embedded applications.

Applications:

  • Embedded Systems: Firmware storage for embedded control systems.
  • Networking Equipment: Storage of boot code and configuration data in routers and switches.
  • Industrial Automation: Program and data storage in industrial control systems.
  • Consumer Electronics: Storage of applications and multimedia content in devices like digital cameras and MP3 players.
  • Automotive Systems: Storage of ECU (Engine Control Unit) firmware and map data.

Features:

  • Simultaneous Read/Write Operations: Allows concurrent read operations from one sector while writing to another.
  • 3.0 Volt-only Operation: Simplifies system design and reduces power consumption.
  • 64 Megabit Density: Provides ample storage capacity for a variety of applications.
  • Sector Erase Capability: Allows individual sectors to be erased and reprogrammed without affecting other sectors.
  • WP#/ACC Input Pin: Hardware write protection for secure data storage.

Benefits:

  • Improved System Performance: Simultaneous read/write operations enhance overall system responsiveness.
  • Reduced Power Consumption: 3.0 Volt-only operation minimizes power requirements.
  • Flexible Memory Management: Sector erase capability enables efficient memory utilization.
  • Enhanced Data Security: Write protection feature safeguards critical data.
  • Simplified System Design: Single voltage operation simplifies board design.

Additional Details:

The AM29DL640DU-90NI features a 90 ns access time. It supports both Common Flash Interface (CFI) and JEDEC standards. The device is available in a variety of packages, including TSOP and BGA. It operates over an industrial temperature range, making it suitable for harsh environments. Detailed specifications, including timing diagrams and electrical characteristics, can be found in the product datasheet.

You May Also Be Interested in

Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Oupiin
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess