EN
  • EN
  • DE

AM29DL164DB-90WCI

Part No AM29DL164DB-90WCI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016138-AM29DL164DB-90WCI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29DL164DB-90WCI CAD Model

Description

The AM29DL164DB-90WCI is a 16 Megabyte (16,777,216 x 8-Bit/8,388,608 x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Read/Write Flash memory device manufactured by AMD. This device is designed for high-performance, low-power applications requiring fast and reliable non-volatile storage. The simultaneous read/write capability allows for read operations from one bank while write or erase operations are performed in another, maximizing system efficiency.

Applications

  • Embedded systems: Used in a variety of embedded applications requiring non-volatile storage and simultaneous operation.
  • Wireless communication devices: Provides storage for firmware and data in cell phones and other wireless devices.
  • Networking equipment: Stores configuration data and firmware in routers, switches, and other network devices.
  • Automotive electronics: Used in automotive control systems for storing code and data.
  • Industrial control systems: Provides non-volatile storage for configuration and operating parameters.

Features

  • Simultaneous Read/Write Operations: Allows concurrent read and write/erase operations for improved system performance.
  • 3.0 Volt-only Operation: Operates with a single 3.0V power supply, reducing power consumption and simplifying system design.
  • 16 Megabyte Density: Provides ample storage for code and data.
  • Sector Architecture: Offers flexible sector protection and independent sector erase capabilities.
  • High Performance: Features fast read access times for quick code execution.

Benefits

  • Improved System Performance: Simultaneous read/write capability reduces bottlenecks and increases throughput.
  • Low Power Consumption: 3.0V operation minimizes power requirements, extending battery life in portable devices.
  • Flexibility: Sector architecture allows for efficient memory management and protection.
  • Reliability: Designed for high endurance and data retention.
  • Cost-Effective Storage: Provides a cost-effective solution for non-volatile storage needs.

Additional Details

The AM29DL164DB-90WCI is typically packaged in a 48-Pin TSOP (Thin Small Outline Package). The “90” in the part number indicates a maximum access time of 90ns. The WCI indicates the specific temperature range and packaging options. The device supports common flash interface (CFI) for easy identification and compatibility with programming tools. It provides features such as hardware write protection and enhanced data management algorithms. Detailed specifications include read/write cycle times, power consumption characteristics, and operating temperature range. It is ideal for applications requiring fast read access, low power consumption, and simultaneous operation.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess