EN
  • EN
  • DE

AM2864BE-250DC

Part No AM2864BE-250DC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026830-AM2864BE-250DC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2864BE-250DC CAD Model

Description

The AM2864BE-250DC is an EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by AMD. This memory chip is designed for non-volatile data storage, meaning it retains data even when power is removed. It is suited for applications where data updates are infrequent and reliable storage is critical.

Applications

  • Embedded Systems: Used for storing firmware, configuration settings, and calibration data.
  • Industrial Control Systems: Employed in PLCs (Programmable Logic Controllers) for storing control programs.
  • Instrumentation: Integrated into test and measurement equipment for storing calibration parameters.
  • Automotive Electronics: Used in engine management systems and other automotive control units.
  • Consumer Electronics: Utilized in devices requiring non-volatile storage of settings and data.

Features

  • Non-Volatile Memory: Retains stored data even when power is off.
  • Electrically Erasable and Programmable: Allows for easy updates and modifications of stored data.
  • Fast Access Time: Provides quick data retrieval, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, suitable for battery-operated devices.
  • High Endurance: Withstands numerous erase/write cycles, ensuring long-term reliability.

Benefits

  • Data Integrity: Ensures that critical data is preserved during power failures.
  • Flexibility: Allows for easy modification of stored data without physical replacement.
  • Improved Performance: Fast access time reduces delays in data processing.
  • Energy Efficiency: Low power consumption extends battery life.
  • Long-Term Reliability: Provides consistent performance over an extended operational life.

Additional Details

The AM2864BE-250DC operates at a supply voltage of 5V. The part number indicates an access time of 250ns. It is typically available in a DIP (Dual In-line Package) for easy integration into circuit boards. The EEPROM can be programmed and erased using standard EEPROM programming equipment. It is designed to withstand a specified number of erase/write cycles, ensuring reliable performance over its operational lifespan. This component is valuable in applications where data retention during power loss and occasional updates are required.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess