The AM27C010-200DI is a high-performance 1 Mbit EPROM (Erasable Programmable Read-Only Memory) manufactured by AMD. This memory chip is designed for applications requiring non-volatile storage of data or code, offering a reliable solution for embedded systems and other electronic devices.
Applications:
- Embedded systems firmware storage
- Microcontroller program memory
- Industrial control systems
- Telecommunications equipment
- Consumer electronics
Features:
- 1 Mbit (128K x 8) memory organization
- Fast access time: 200 ns
- Single 5V power supply
- TTL compatible inputs and outputs
- Three-state output control
- Available in DIP package
- Operating temperature range: 0°C to +70°C
Benefits:
- Reliable non-volatile data storage
- Fast access time enables quick program execution
- Easy integration into existing systems due to TTL compatibility
- Cost-effective solution for memory requirements
- Wide operating temperature range suitable for various environments
Additional Details:
The AM27C010-200DI operates with a single 5V power supply, simplifying system design. Its 200 ns access time ensures rapid data retrieval, which is crucial for real-time applications. The chip's TTL-compatible inputs and outputs allow seamless interfacing with other digital components. The three-state output control feature enables multiple memory devices to share a common bus. The DIP package facilitates easy prototyping and production. This EPROM provides a durable and efficient solution for storing critical data and programs in a wide range of electronic devices.