Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 176542-AM1736DC
Popularity Low
Supply and Demand Status Limited
Family Name AM1736DC
Introduction Date August 01, 1989
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM1736DC CAD Model

Description

AM1736DC: Compact and Efficient DC Motor Driver

The AM1736DC is a versatile and efficient DC motor driver designed for a variety of applications requiring precise motor control. Its compact design makes it an ideal choice for use in space-constrained environments. Whether you're working on industrial automation or building a robotic system, this motor driver delivers reliable performance.

  • Applications: Robotics, Industrial Automation, Electric Vehicles, Small Home Appliances
  • Features and Benefits:
    • High Efficiency: Designed to minimize power loss and enhance energy efficiency.
    • Compact Size: Saves space without compromising on performance.
    • Easy Integration: Simplified interface for quick and easy integration into various systems.
    • Durable Construction: Built to withstand challenging operational conditions.
  • Additional Details:
    • Operating Voltage Range: 10V - 30V
    • Output Current: Up to 2A
    • Temperature Range: -20°C to 85°C

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for 21L8358
ATI
Need more? Email Us
ECAD model for 215KBKA13FGS
ATI
Need more? Email Us
ECAD model for 215R6VAL21G
ATI
Need more? Email Us
ECAD model for 216-0683010
ATI
Lowest to $3.6531
ECAD model for 218S2EBNA44S
ATI
Need more? Email Us
ECAD model for 218S2EBNA46SX
ATI
Need more? Email Us
ECAD model for 216U1SCSA32HS
ATI
Lowest to $7.5833
ECAD model for 216MFA4ALA12FG
ATI
Need more? Email Us
ECAD model for 215R3LAB22

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention