Products specifications Report Issue?

Category CPU
Win Source Part Number 1436827-AD580BWOA44HJ
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian AD580BWOA44HJ CAD Model

Description

The AMD A10-5800B is a robust quad-core processor from the AMD A-Series, tailored for both professional and personal computing environments. This CPU delivers a base clock speed of 3.8GHz, with an available 4MB of cache, enabling efficient processing for a variety of tasks and applications. It is compatible with the FM2 socket, offering a wide assortment of motherboard options for system assembly or upgrades. The integrated AMD Radeon HD Graphics is a highlight, offering adequate graphical capabilities for business applications, multimedia projects, and casual gaming. Manufactured by AMD, the A10-5800B caters to users who prioritize a balance between performance, graphics, and cost-effectiveness in their computing needs. It is especially suited for small businesses and home users looking for a processor that can effectively manage everyday computing tasks, multimedia entertainment, and light gaming without the need for an additional dedicated graphics card.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2650 2.0GHz 8C 20M 95W
Need more? Email Us
ECAD model for FUJITSU V26808-B8631-V10 - Intel E5-2650 2.0GHz 8C 20M 95W
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6134M-V5, 3.2 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V45 - Intel Xeon Processor E5-6134M-V5, 3.2 GHz
Fujitsu Electronics America, Inc.
INTEL Gold 6258R (2.7GHz - 28C) CPU 205W
Need more? Email Us
ECAD model for FUJITSU CD8069504449301 - INTEL Gold 6258R (2.7GHz - 28C) CPU 205W
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8160-V5, 2.1 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V25 - Intel Xeon Processor E5-8160-V5, 2.1 GHz
Fujitsu Electronics America, Inc.
INTEL Gold 6248R (3.0GHz - 24C) CPU 205W
Need more? Email Us
ECAD model for FUJITSU CD8069504449401 - INTEL Gold 6248R (3.0GHz - 24C) CPU 205W
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for CM8070104423707SRH6F
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8628-V10 - Intel Xeon Processor E5-2650L, 1.8 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8628-V10 - Intel Xeon Processor E5-2650L, 1.8 GHz
Fujitsu Electronics America, Inc.
Intel E7-8880v3 2.3GHz 18C 45M 150W
Need more? Email Us
ECAD model for FUJITSU V26808-B9156-V12 - Intel E7-8880v3 2.3GHz 18C 45M 150W
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for LH8066803102601S REK9

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention