EN
  • EN
  • DE

SPC5674FF3MVY3

Part No SPC5674FF3MVY3
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPC5674F Microcontroller Data Sheet | IC MCU 32BIT 4MB FLASH 516PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z7
Data Bus Width 32-Bit
Speed 264MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals DMA, POR, PWM
The number of I/O 32
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
Date RAM Size 256K x 8
Supply Voltage 1.08V ~ 5.25V
Data Converters A/D 64x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Family Part Number SPC5674
Manufacturer Pack Quantity 200
MSL Level 3 (168 Hours)
Win Source Part Number 1257845-SPC5674FF3MVY3
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5674FF3MVY3 CAD Model

Description

Introducing the SPC5674FF3MVY3 Microcontroller from NXP

The SPC5674FF3MVY3 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, which is renowned for its robust performance and reliability. This high-performance automotive microcontroller is part of the MPC56xx family and is tailored for advanced automotive applications that demand high levels of real-time processing and reliability.

At the heart of the SPC5674FF3MVY3 lies a powerful 32-bit Power Architecture core that operates at a speed of up to 264 MHz, providing the computational horsepower required for complex applications. The MCU also features a floating-point unit (FPU) that enhances its ability to handle arithmetic-intensive tasks efficiently, making it an ideal choice for powertrain systems, advanced driver-assistance systems (ADAS), and other automotive applications that require significant data processing capabilities.

Moreover, the SPC5674FF3MVY3 comes with a rich set of integrated features, including 4 MB of flash memory and 256 KB of RAM, which offer ample storage space for application code and data. These resources are complemented by an extensive range of peripherals such as multiple CAN interfaces, LIN interfaces, and FlexRay controllers, which provide versatile connectivity options for in-vehicle networking.

The MCU also prioritizes safety with its inclusion of a Memory Protection Unit (MPU) and Error Correction Code (ECC) on both flash and RAM, which help to ensure data integrity and protect against system faults. Additionally, it supports the ISO 26262 functional safety standard, making it suitable for safety-critical automotive applications.

With its integrated eTPU (enhanced Time Processing Unit), the SPC5674FF3MVY3 is capable of sophisticated real-time control, which is essential for managing complex engine control and vehicle dynamics tasks. The eTPU enables precise timing and control for a wide range of applications, from motor control to event-driven tasks.

Designed with the future in mind, the SPC5674FF3MVY3 is not only powerful but also energy-efficient, ensuring that automotive systems can deliver optimal performance without compromising on power consumption. NXP's commitment to innovation is evident in this microcontroller, which stands as a testament to their leadership in the automotive semiconductor space.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $224.0863 $224.0863
2+ $200.9049 $401.8098
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess