EN
  • EN
  • DE

669887_AMD_Cooling_Fan

Part No 669887_AMD_Cooling_Fan
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Cooling Fan for ADX2500CGMBOX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955422-669887_AMD_Cooling_Fan
Series *
Ultra Librarian 3D Model Ultra Librarian 669887_AMD_Cooling_Fan CAD Model

Description

The 669887 AMD Cooling Fan is a thermal management solution designed specifically for AMD processors. This fan ensures efficient heat dissipation, maintaining optimal operating temperatures and preventing overheating, which can lead to performance degradation or hardware damage. Typically included with retail AMD processors, it offers a reliable and cost-effective cooling solution for desktop computers.

Applications:

  • AMD Processor Cooling: Specifically designed for cooling AMD CPUs in desktop computers.
  • Desktop PC Assembly: Used during the assembly of new desktop PCs to provide adequate cooling for the processor.
  • CPU Replacement/Upgrade: Employed when replacing or upgrading a CPU to ensure proper heat dissipation.
  • System Maintenance: Integrated during routine system maintenance to replace worn or inefficient cooling fans.
  • Overclocking Prevention: Assists in preventing overheating when the CPU is operating under increased loads or overclocked conditions.

Features:

  • Direct Contact Base: Features a base that makes direct contact with the CPU to enhance heat transfer.
  • PWM Fan Control: Supports Pulse Width Modulation (PWM) for precise fan speed control, balancing cooling performance with noise levels.
  • Aluminum Heatsink: Equipped with an aluminum heatsink to efficiently dissipate heat away from the CPU.
  • Optimized Blade Design: Utilizes an optimized fan blade design to maximize airflow while minimizing noise.
  • Easy Installation: Designed for easy installation on compatible AMD CPU sockets.

Benefits:

  • Prevents Overheating: Ensures the CPU operates within safe temperature limits, preventing damage.
  • Maintains Performance: Prevents thermal throttling, allowing the CPU to maintain optimal performance levels.
  • Extends CPU Lifespan: Reduces the risk of heat-related damage, potentially extending the lifespan of the CPU.
  • Reduces Noise: PWM fan control allows for quieter operation under normal load conditions.
  • Easy to Replace: Simple design makes it easy to replace a faulty or worn-out fan.

The 669887 AMD Cooling Fan typically connects to the motherboard via a 4-pin PWM connector. It is generally compatible with a range of AMD CPU sockets, including AM4. The fan's dimensions and heatsink design are optimized to fit within standard desktop PC cases. Regular maintenance, such as cleaning dust from the heatsink and fan blades, is recommended to maintain optimal cooling performance. The fan's speed varies based on the CPU temperature, with the PWM control automatically adjusting the fan speed to provide adequate cooling while minimizing noise.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess