Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475576-100-506157
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-506157 CAD Model

Description

The AMD Radeon PRO W6800 Graphic Card is an exceptional piece of hardware designed for professionals seeking top-tier graphical performance. This full-height, dual-slot card is engineered with the rigor of computational and graphical tasks in mind, ensuring that it delivers not just on raw power but also in efficiency and reliability. It's equipped with 32GB of memory, providing ample space for large datasets, complex 3D models, and high-resolution textures, making it an ideal choice for high-end design, content creation, and computational workloads. AMD's commitment to innovation is evident in the Radeon PRO W6800, offering features like ray tracing for more realistic lighting, reflections, and shadows, as well as support for multiple displays. Its robust build and cooling mechanisms ensure longevity and sustained performance, marking it a wise investment for professionals in industries such as game development, architecture, and digital content creation.

You May Also Be Interested in

Dell
NVIDIA Quadro M4000 8GB
Need more? Email Us
ECAD model for DELL CPA-YR7H5 - NVIDIA Quadro M4000 8GB
Dell
NVIDIA Grid K2 8GB
Need more? Email Us
ECAD model for DELL DHT18 - NVIDIA Grid K2 8GB
CISCO
ASUS Geforce STRIX-GTX980-DC2OC-4GD5
Need more? Email Us
ECAD model for CISCO STRIX-GTX980-DC2OC - ASUS Geforce STRIX-GTX980-DC2OC-4GD5
Dell
Nvidia L4 24GB 72W PCI-E Passive
Need more? Email Us
ECAD model for DELL 540-BDTM - Nvidia L4 24GB 72W PCI-E Passive
Dell
Nvidia Quadro K420 1GB PCI-e 2.0 x16
Need more? Email Us
ECAD model for DELL F81MD - Nvidia Quadro K420 1GB PCI-e 2.0 x16
CISCO
Cisco UCSC-GPU-VGXK1
Need more? Email Us
ECAD model for CISCO UCSC-GPU-VGXK1 - NVIDIA GRID K1
CISCO
Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Need more? Email Us
ECAD model for CISCO UCSC-GPU-K80 - Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Dell
Nvidia Quadro NVS 300 512MB
Need more? Email Us
ECAD model for DELL 4M1WV - Nvidia Quadro NVS 300 512MB
Dell
Nvidia Quadro GP100 16GB 3.0 x16 4096-bit
Need more? Email Us
ECAD model for DELL 699-5H400-0500-500 - Nvidia Quadro GP100 16GB 3.0 x16 4096-bit

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention