EN
  • EN
  • DE

100-100000323WOF

Part No 100-100000323WOF
Manufacturer Amd
Catalog Embedded - Microprocessors
Description EPYC 7413 (24C 48T 2.65/3.6GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952319-100-100000323WOF
Series *
Ultra Librarian 3D Model Ultra Librarian 100-100000323WOF CAD Model

Description

The AMD 100-100000323WOF is a Ryzen Embedded V2000 Series processor. These processors are designed for embedded systems requiring high performance and efficiency, offering a balance of processing power and low power consumption. These processors offer a wide range of features suitable for various embedded applications.

Applications:

  • Thin client PCs
  • Mini-PCs
  • Edge computing devices
  • Networking appliances
  • Industrial control systems

Features:

  • Up to 8 cores/16 threads with AMD Zen 2 architecture
  • Integrated AMD Radeon Graphics
  • Low power consumption
  • Support for DDR4 memory
  • Extensive I/O connectivity (USB, SATA, PCIe)

Benefits:

  • High performance for demanding embedded applications
  • Excellent graphics capabilities for display-intensive applications
  • Energy efficiency for fanless designs and extended battery life
  • Flexibility for various system configurations
  • Long-term availability and support

Additional Details:

The AMD Ryzen Embedded V2000 series processors, including the 100-100000323WOF, offer a multi-core architecture based on AMD's Zen 2 architecture. These processors integrate Radeon graphics, providing excellent display capabilities for applications that require rich visuals. The low power consumption allows for fanless operation in many applications, increasing reliability and reducing noise. These processors support DDR4 memory, providing high bandwidth for demanding workloads. They also offer a rich set of I/O interfaces, including USB, SATA, and PCIe, enabling flexible system designs. These processors are designed for long-term availability and support, making them ideal for embedded applications that require a stable and reliable platform. Detailed specifications can be found in the AMD product brief and technical documentation for the Ryzen Embedded V2000 series processors, including core count, clock speed, thermal design power (TDP), and memory support. These processors are commonly used in applications requiring a balance of performance, power efficiency, and features.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
Lowest to $53.7967
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess