EN
  • EN
  • DE

100-000001131

Part No 100-000001131
Manufacturer Amd
Catalog CPU
Description Ryzen 7 7840U (8C 16T 3.3/5.1GHz) FP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436384-100-000001131
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000001131 CAD Model

Description

The 100-000001131 represents a cutting-edge addition to AMD's Ryzen 7 Processors Tray lineup, embodying the Ryzen 7 7840U processor. This CPU is designed to push the boundaries of ultraportable computing, offering an impressive 8 cores and 16 threads, with operational frequencies ranging from 3.3GHz to a maximum boost of 5.1GHz. Based on AMD's advanced FP8 platform, it integrates the latest architectural enhancements for increased efficiency and performance in compact devices. Manufactured by AMD Tray, the 7840U is a powerhouse for productivity, gaming, and content creation on the go, combining high computational throughput with superior power management. With support for the latest memory and I/O standards, it ensures a seamless and future-proof computing experience in sleek and light form factors.

You May Also Be Interested in

Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel Platinum 8268 2.90GHz 24C 14M 205W
Need more? Email Us
Dell
Intel Gold 6128 3.40GHz 6C 19.25M 115W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us
Dell
XEON E5345 QC 2.33GHZ 8MB/1333MHZ PROC
Need more? Email Us
Dell
Intel E5-2630LV4 1.80GHz 10C 25M 55W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2695v2 2.40GHz 12C 30M 115W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess