EN
  • EN
  • DE

93AA66A-I/ST

Part No 93AA66A-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT SPI 2MHZ 8TSSOP / EEPROM Memory IC 4Kb (512 x 8) Microwire 2 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 93AA66
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA66A-I/ST-NDR
Standard Package 100
Win Source Part Number 1320817-93AA66A-I/ST
Ultra Librarian 3D Model Ultra Librarian 93AA66A-I/ST CAD Model

Description

Product Overview: Microchip Technology 93AA66A-I/ST

The 93AA66A-I/ST is a high-performance, 4K-bit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This product is designed for a wide range of applications that require low-power and high-endurance non-volatile memory solutions.

With an organization of 256 x 16-bit (words) or 512 x 8-bit (bytes), the 93AA66A-I/ST offers versatility for storing data that requires byte-level or word-level access. It operates under a standard voltage range of 1.8V to 5.5V, making it suitable for various low-voltage applications while ensuring compatibility with most microcontroller logic levels.

Key Features:

  • Memory Size: 4 Kbit (512 x 8 or 256 x 16)
  • Interface Type: Serial (I2C, 2-Wire)
  • Voltage Range: 1.8V to 5.5V, accommodating a wide range of applications.
  • Endurance: 1 Million erase/write cycles, ensuring long-term reliability and data retention.
  • Data Retention: 100 years, offering a stable and durable storage solution.
  • Temperature Range: Industrial (-40°C to +85°C), suitable for harsh environments.
  • Packaging: 8-pin TSSOP, providing a compact footprint for space-constrained designs.
  • Self-timed Erase and Write Cycles: Automatic erase-before-write and write-cycle timing eliminates the need for external timing control.
  • Write Protection: Software write protection for the entire memory array.

The 93AA66A-I/ST incorporates advanced features such as a hardware write-protect pin to prevent inadvertent writes and a write-enable latch that provides further protection against accidental changes to the memory content. Additionally, its low-power consumption makes it an ideal choice for battery-operated and power-sensitive applications.

Whether used in consumer electronics, automotive systems, industrial control units, or medical devices, the 93AA66A-I/ST from Microchip Technology is a reliable and flexible solution for your non-volatile memory needs.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess